- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520C157M006AHE055 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 94.5 uA | 1700 mA | - | - | - | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() T520C157M004AHE015 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 60 uA | 3300 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() T520D227M2R5AHE040 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 55 uA | 2400 mA | - | - | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520V477M006ATE035 KEMET | 513 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 470μF | 6.3V | TR, Plastic, 7 Inch | - | - | - | - | - | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | V | - | - | General Purpose | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() T520B157M006ATE070 KEMET | 300 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | 150μF | 6.3V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 0.0945mA | - | 2000 hours | - | 8 % | B | - | - | General Purpose | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520X477M006ATE018 KEMET | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 470μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 296μA | 900mA | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T520V107M006ATE009 KEMET | 15 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 100μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | 63μA | 3A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJA107M004R0200 AVX Corporation | 50000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 100μF | 4V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | Polar | 4V | 40μA | - | - | - | 6 % | A | - | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPC68M Panasonic Electronic Components | 100 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 68μF | 10V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | 10V | 68μA | 1.7A | - | 0.1 | 10 % | D2 | - | - | General Purpose | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M2R5ATE015 KEMET | 50000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | - | 220μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 55μA | 1.8A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T530Y687M2R5ATE007 KEMET | 20 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 8 | 500 | - | + 125 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.021164 oz | 2.5 VDC | - | Reel | - | T530 | - | 20 % | - | - | - | - | - | - | - | High Capacitance/Low ESR Polymer Electrolytic Capacitor | - | - | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 170 uA | 6100 mA | - | - | - | - | 7 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520X477M006ATE010 KEMET | 55500 |
| Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 10mOhm @ 100kHz | Polar | 6.3V | 296μA | 5000mA | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T543X156M063AHE050 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | ± 20% | 2917 | 7343 | 10 % | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.014110 oz | 63 VDC | - | Reel | - | T543 HRA | - | 20 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitor | - | - | - | - | 15 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 95 uA | 2223 mA | - | - | - | X | 50 mOhms | Tantalum Organic Polymer Low ESR | - | 7.3mm | 4.3mm | 4 mm | - | 7.3 mm | 4.3 mm | 4mm | - | - | - | - | ||
![]() 2R5TPF330M7L Panasonic Electronic Components | 25 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR | 4.3mm | - | - | 7343 | 2917 | - | 7mOhm @ 100kHz | Polar | 2.5V | 82.5μA | 4.4A | - | 0.1 | 10 % | D3L | - | - | General Purpose | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPG220MUG Panasonic Electronic Components | 80000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 220μF | 2.5V | TR | 2.8mm | - | - | 3528 | 1411 | - | 30mOhm @ 100kHz | Polar | 2.5V | 110μA | 1.4A | - | - | 10 % | B15G | - | - | General Purpose | - | - | 1.4mm | 0.059 1.50mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPG220M Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 2.5V | TR | 2.8mm | - | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | 2.5V | 55μA | 1A | - | 0.1 | 10 % | B1G | - | - | General Purpose | - | - | 1.1mm | 0.047 1.20mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521V107M016ATE065 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 125 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | 16 VDC | - | MouseReel | - | T521 SSD | - | 20 % | - | - | - | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 160 uA | - | - | - | - | - | 65 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520D157M010ATE040 KEMET | 4000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 150μF | 10V | - | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 150μA | 600mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB226M010R0300 AVX Corporation | 4000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | Tantalum | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 10V | TR, 7 INCH | 2.8mm | - | 10V | 3528 | 1210 | - | 300mOhm @ 100kHz | Polar | 10V | 22μA | 479mA | - | 0.06 | 6 % | B | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE150MAUB Panasonic Electronic Components | 2000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 150μF | 4V | TR, Embossed, 7 Inch | 2.8mm | - | - | 3528 | 1411 | - | 30mOhm | Polar | 4V | 60μA | 1.5A | - | 0.08 | 8 % | B2 | - | - | General Purpose | - | - | 1.9mm | 0.079 2.00mm | 3.5mm | - | - | No | - | ROHS3 Compliant | Lead Free |