- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F381S475MSA KYOCERA AVX | 90 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | ± 20% | 0805 | 2012 | 10 % | - | 1000 Hrs @ 85°C | - | + 105 C | KYOCERA AVX | S Case | - 55 C | - | - | Active | - | - | - | - | 30 V | 30 VDC | -55°C ~ 105°C | - | F38 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 4.7 μF | Capacitors | - | SMD/SMT | 500mOhm @ 100kHz | - | - | 14.1 uA | 300mA | S | Tantalum Capacitors | 0.5ohm | Tantalum Organic Polymer Low ESR | General Purpose | - | 2mm | 1.25mm | 0.8 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | 0.8mm | - | ||
![]() 6TPE220MBB Panasonic Electronic Components | 10 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 70mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 950mA | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE470MW Panasonic Electronic Components | 20000 | - | - | Surface Mount | 2917 (7343 Metric) | 6TPE | - | ± 20% | 2917 | 7343 | 0.15 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 296.1 uA | 2.35A | D4 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPF330M9L Panasonic Electronic Components | 30 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 9mOhm @ 100kHz | - | 4V dc | 132 uA | 3.9A | D3L | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 10TPB150MGL Panasonic Electronic Components | 12500 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPB | Panasonic | ± 20% | 2917 | 7343 | 0.1 | 2500 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | Yes | - | Active | - | Details | - | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | Tantalum | SMD/SMT | 55mOhm @ 100kHz | - | 10V dc | 150 uA | 1.7A | D3L | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 2R5TPF470M9L Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 2R5TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 9mOhm @ 100kHz | - | 2.5V dc | 117.5 uA | 3.85A | D3L | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPE220MW Panasonic Electronic Components | 2717 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 1.85A | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 6TPE100MVB Panasonic Electronic Components | 382 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 45mOhm @ 100kHz | - | 6.3V dc | 63 uA | 1.2A | B2 | Tantalum Capacitors | 0.045ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE100MBB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 70mOhm @ 100kHz | - | 6.3V dc | 63 uA | 950mA | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPC100MT Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 50mOhm @ 100kHz | - | 10V dc | 100 uA | 1.6A | D2 | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 6TPE100MW Panasonic Electronic Components | 9000 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 63 uA | 1.85A | B2 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 4TPE330MW Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 4V dc | 132 uA | 1.85A | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 10TPC100MG Panasonic Electronic Components | 3027 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 55mOhm @ 100kHz | - | 10V dc | 100 uA | 1.5A | D2 | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 35TQC10MXB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | 35TQC | Panasonic | ± 20% | 1411 | 3528 | 0.15 | 2000 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | - | 0.003527 oz | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 10 μF | Capacitors | Tantalum | SMD/SMT | 200mOhm @ 100kHz | - | 35V dc | 105.5 uA | 750mA | B2 | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 4TPE220MBB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 70mOhm @ 100kHz | - | 4V dc | 88 uA | 950mA | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() T520B107M006ANE015 KEMET | 5 |
| - | - | - | - | - | - | 1311 | 3528 | 8 % | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Polymer Electrolytic Capacitor | 100 uF | - | - | SMD/SMT | - | - | - | 63 uA | 2.9 A | - | - | 15 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T54EE227M016CSA025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | - | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | vPolyTan | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Polymer Surface-Mount Chip Capacitor | 220 uF | - | - | SMD/SMT | 25mOhm @ 100kHz | - | - | 352 uA | 4.195 A | EE | - | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T540D156K025AT8510 KEMET | In Stock | - | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X107M025DT8710 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 % | 100 | - | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 20 % | For High Reliability Applications | 100 uF | - | - | SMD/SMT | - | - | - | 250 uA | 2.121 A | - | - | 60 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T540D336M025CT8505 KEMET | In Stock | - | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - |