- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520V227M2R5AME007 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | - | 55 uA | 5200 mA | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V337M006AME025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | SMD/SMT | - | - | - | 207.9 uA | 2700 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V157M004AME025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | - | SMD/SMT | - | - | - | 60 uA | 2700 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521X186M050ANE070 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 500 | - | + 125 C | - | X Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 50 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 18 uF | - | SMD/SMT | - | - | - | 90 uA | 1.9 A | - | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B107M2R5ANE040 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | - | SMD/SMT | - | - | - | 25 uA | 1800 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520W107M010ANE040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | W Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | - | SMD/SMT | - | - | - | 100 uA | 2100 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B686M004ANE040 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | - | SMD/SMT | - | - | - | 27.2 uA | 1800 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520V107M006AME045 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | - | SMD/SMT | - | - | - | 63 uA | 2000 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520L337M2R5AME012 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | 2312 | 6032 | 8 | 1000 | - | + 105 C | - | L Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | SMD/SMT | - | - | - | 82.5 uA | 3500 mA | - | 12 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() T520A686M2R5ANE080 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | - | A Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.000783 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | - | SMD/SMT | - | - | - | 17 uA | 1200 mA | - | 80 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() T520V227M2R5AME015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | - | 55 uA | 3500 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B336M006ANE070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | - | SMD/SMT | - | - | - | 20.79 uA | 1300 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520Y108M2R5ANE010 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | - | SMD/SMT | - | - | - | 250 uA | 4900 mA | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B227M2R5AME015 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | - | 55 uA | 2900 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520U686M006ANE070 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | 2312 | 6032 | 8 | 1000 | - | + 105 C | - | U Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.010582 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | - | SMD/SMT | - | - | - | 42.84 uA | 1400 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | ||
Tiny WHSL | 48 |
| - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 2000 | - | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.017425 oz | - | 6.3 VDC | - | Reel | T520 SSD | - | 20 % | Conductive Polymer Chip Capacitors | 330 uF | - | SMD/SMT | - | - | - | 207.9 uA | 3100 mA | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T54EE156M063CSA100 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | vPolyTan | - | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Polymer Surface-Mount Chip Capacitor | 15 uF | - | SMD/SMT | 100mOhm @ 100kHz | - | - | 95 uA | 2.098 A | EE | 100 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T51D106M025C0120 Vishay | 1119 |
| - | Surface Mount | 7343-31 | ± 20% | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | + 125 C | Vishay Polytech | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | vPolyTan | - | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | T51 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 10 uF | Tantalum | SMD/SMT | 120mOhm @ 100kHz | - | 25V dc | - | 1.36A | D | 120 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | 7.3mm | 4.3mm | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T51D685M035C0120 Vishay | 1097 |
| - | Surface Mount | 7343-31 | ± 20% | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | + 125 C | Vishay Polytech | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | vPolyTan | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | T51 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 6.8 uF | Tantalum | SMD/SMT | 120mOhm @ 100kHz | - | 35V dc | - | 1.36A | D | 120 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | 7.3mm | 4.3mm | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T51D106M035C0120 Vishay | 1103 |
| - | Surface Mount | 7343-31 | ± 20% | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | + 125 C | Vishay Polytech | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | vPolyTan | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | T51 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 10 uF | Tantalum | SMD/SMT | 120mOhm @ 100kHz | - | 35V dc | - | 1.36A | D | 120 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | 7.3mm | 4.3mm | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 |