- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520C107M006ATE045 KEMET | 200 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | - | - | 100μF | 6.3V | - | 3.2mm | - | 6032 | 2312 | 45mOhm @ 100kHz | Polar | - | 0.063mA | 1900mA | 2000 hours | 0.08 | 8 % | C | - | - | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T525D227M006ATE025 KEMET | 2759 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 139μA | 2.4A | - | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M006AHE025 KEMET | 29 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitors | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 138.6 uA | 2700 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D477M2R5AHE007 KEMET | 19 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 105 °C | -55 °C | - | 470 uF | - | - | 4.3 mm | SMD/SMT | - | - | 7 mΩ | Polar | - | 117.5 uA | 5700 mA | - | - | 10 % | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520X477M006AHE035 KEMET | 38 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | 296.1 uA | 2700 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T530D477M2R5ATE006 KEMET | 337000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 470μF | 2.5V | - | 4.3mm | - | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 118μA | 6.5A | 2000 hours | 0.08 | 8 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520D687M004ATE015 KEMET | 42 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 680μF | 4V | - | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | - | 4V | 272μA | 4A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4THE220MI Panasonic Electronic Components | 3019 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | 4V | 0.088mA | 2800mA | - | 0.1 | - | D2E | - | - | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V157M006ATE040 KEMET | 3000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | Polar | - | 95μA | 600mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520D687M004ATE025 KEMET | 1500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 680μF | 4V | - | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 4V | 272μA | 1.9A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520D337M006ATE018 KEMET | 20000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 18mOhm | Matte Tin (Sn) | - | - | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | - | 875mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520C826M008ANE025 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | 8 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 82 uF | - | - | - | SMD/SMT | - | - | - | - | - | 65.6 uA | 2600 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C336M006AME100 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | 20.79 uA | 1300 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C477M2R5AME025 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | 117.5 uA | 2600 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520D227M006ANE050 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 138.6 uA | 2100 mA | - | - | - | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D227M006ANE040 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 138.6 uA | 2400 mA | - | - | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520C227M2R5ANE045 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 55 uA | 1900 mA | - | - | - | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520D227M004AME065 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 88 uA | 1900 mA | - | - | - | - | 65 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D686M010ANE100 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 10 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | 68 uA | 1500 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520C107M006AME045 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | - | 63 uA | 1900 mA | - | - | - | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - |