- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Body Material | Material Type | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Method | Package | Product Status | Qualification | RoHS | Slot Width | Timing Range | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Color | Applications | Capacitance | Subcategory | Technology | Depth | Style | Current Rating | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Adhesive | Product Type | ESR | Coil Voltage | Finish | Background Color | Mode of Operation | Product | Connection Type | Features | NEMA Frame Size | Product Category | Auxiliary Contacts | Contacts | Product Length | Product Width | Industry Standards | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Length (mm) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCQB156M020R0150E KYOCERA | 1478 | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | CE, CSA, UL | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 8 % | 2000 | 1000 Hrs @ 125°C | Thomas & Betts | TYD75X1WPW6A | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | DIN Standard Mounting Holes, Adhesive Backed | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Yes | 0.3 | - | - | 0.003527 oz | 20 V | 20 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Solid Electrolytic Capacitor | White | - | 15µF | Capacitors | - | - | Slotted, Standard | - | SMD/SMT | - | 150mOhm @ 100kHz | - | - | - | 30 uA | 913mA | - | B | - | Tantalum Capacitors | 0.15ohm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Automotive | - | Tantalum Capacitors - Polymer | - | - | 3.5mm | 2.8mm | - | - | - | 1.9 mm | 0.083 (2.10mm) | 72 | 2.8 mm | 1,828.8 mm | 1.9mm | AEC-Q200 | ||
![]() TCQD106M035R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | 1000 Hrs @ 125°C | HTS | 1-1105100-2 | +125°C | - | KYOCERA AVX | D Case | +25°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | 0.021164 oz | 35 V | 35 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Automotive Conductive Polymer Chip Capacitors | - | - | 10 uF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | 4.4mm | 70mOhm @ 100kHz | - | - | 35V dc | 35 μA | 1793 mA | 6% | D | - | Tantalum Capacitors | 70 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | AEC-Q200 | ||
![]() TCQD107M010R0040E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | 1000 Hrs @ 125°C | NTE Electronics | NTE30157 | +125°C | - | KYOCERA AVX | D Case | +25°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Yes | - | - | - | 0.021164 oz | 10 V | 10 VDC | - | -22 to 185 Degrees F | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | Red;Green;Blue | - | 100 µF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | 4.4mm | 40mOhm @ 100kHz | - | - | 10V dc | 100 μA | 2.372A | 6% | D | - | Tantalum Capacitors | 0.04ohm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | AEC-Q200 | ||
![]() TCME477M006R0007E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | ± 20% | - | - | - | - | 400 | 2000 Hrs @ 105°C | Mersen, formerly Ferraz Shawmu | SD120-5 | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 470 µF | Capacitors | - | - | - | - | SMD/SMT | - | 7mOhm @ 100kHz | - | - | - | - | 7.7A | - | E | - | Tantalum Capacitors | 0.007ohm | - | - | - | - | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | - | - | - | 0.169 (4.30mm) | - | - | - | 4.1mm | - | ||
![]() TCME337M010R0010E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | ± 20% | - | - | - | - | 400 | 2000 Hrs @ 105°C | ABB | - | - | - | KYOCERA AVX | - | - | - | Surface | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | 10 V | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Screw | Molded | - | - | 330µF | Capacitors | - | - | Enclosed | - | SMD/SMT | - | 10mOhm @ 100kHz | - | - | - | - | 6.4A | - | E | - | Tantalum Capacitors | 0.01ohm | 230-240 VAC | - | - | - | - | - | General Purpose | 1 | Tantalum Capacitors - Polymer | 1NO, 1NC | - | 7.3mm | 4.3mm | NEMA | - | - | - | 0.169 (4.30mm) | - | - | - | 4.1mm | - | ||
![]() TCME687M006R0012E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | CE, CSA, UL | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 8 % | 400 | 2000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Corp | PDG34PH400P3YL | + 125 C | - | KYOCERA AVX | E Case | - 55 C | Yes | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.021164 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | 680µF | Capacitors | - | - | - | 400 A | SMD/SMT | - | 12mOhm @ 100kHz | - | - | - | - | 5.8A | - | E | - | Tantalum Capacitors | 0.012ohm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | - | - | 4.1 mm | 0.170 (4.32mm) | 7.3 mm | 4.1 mm | - | 4.1mm | - | ||
![]() TCQD227M006R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343-31) | 5 | Polypropylene | - | cULus | KYOCERA AVX | ± 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 | 500 | 1000 Hrs @ 125°C | Mencom | - | +125°C | - | KYOCERA AVX | D Case | -55°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Yes | - | - | - | 0.021164 oz | 6.3 V | 6.3 VDC | 300 VAC | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Automotive Conductive Polymer Chip Capacitors | - | - | 220µF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | 4.4mm | 25mOhm @ 100kHz | - | - | 6.3V dc | 132 μA | 3A | 6% | D | - | Tantalum Capacitors | 0.025ohm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | IP67 | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | AEC-Q200 | ||
![]() TCNO226M006R0500. KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | 10 % | 3000 | - | KYOCERA AVX | - | + 105 C | - | - | O Case | - 55 C | Yes | - | - | - | - | - | Details | - | - | - | 0.000783 oz | - | 6.3 VDC | - | - | MouseReel | TCN | - | 20 % | - | Conductive Polymer Chip Capacitors Undertab | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 13.2 uA | 400 mA | - | O | - | Tantalum Capacitors | 500 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | Tantalum Capacitors - Polymer | - | - | 3.2 mm | 3.2 x 1.6 x 0.6 mm | - | - | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | 0.6mm | - | ||
![]() TCNT476M016R0150E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2500 | 2000 Hrs @ 105°C | Miscellaneous | - | + 105 C | - | KYOCERA AVX | T Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.003527 oz | 16 V | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Molded | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | 150mOhm @ 100kHz | - | - | - | - | 800 mA | - | T | - | Tantalum Capacitors | 150 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 3.5 mm | 2.8 mm | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | 1.2mm | - | ||
![]() TCNO156M010R0500. KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | 10 % | 3000 | - | Murrelektronik | 7000-08101-6110250 | + 105 C | - | - | O Case | - 55 C | Yes | - | - | - | - | - | Details | - | - | - | 0.000783 oz | - | 10 VDC | - | - | MouseReel | TCN | - | 20 % | - | Conductive Polymer Chip Capacitors Undertab | - | - | 15 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 15 uA | 400 mA | - | O | - | Tantalum Capacitors | 500 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | Tantalum Capacitors - Polymer | - | - | 3.2 mm | 3.2 x 1.6 x 0.6 mm | - | - | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | 0.6mm | - | ||
![]() TCN4477M016R0100 KYOCERA | In Stock | - | - | Surface Mount | 2924 (7360 metric) | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7360 | - | 20 % | 800 | 2000 Hrs @ 85°C | Carlo Gavazzi | IA18ASN14DCM1 | + 105 C | - | KYOCERA AVX | 4 Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.029277 oz | 16 V | 16 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Molded | - | - | 470 uF | Capacitors | - | - | - | - | SMD/SMT | - | 100mOhm @ 100kHz | - | - | - | 752 uA | 1380 mA | - | 4 | - | Tantalum Capacitors | 100 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 6.1 x 2 mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6 mm | - | 2mm | - | ||
![]() TCN4477M016R0100E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | Polyolefin | - | KYOCERA AVX | ± 20% | 2924 | 7361 | - | 20 % | 800 | 2000 Hrs @ 85°C | Brady | 68438 | + 85 C | - | KYOCERA AVX | 4 Case | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.029277 oz | 16 V | 16 VDC | - | -55°C ~ 85°C | Cut Tape | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Molded | - | Heat Shrink | 470µF | Capacitors | - | - | - | - | SMD/SMT | - | 100mOhm @ 100kHz | - | - | - | 752 uA | 1.38A | - | 4 | No | Tantalum Capacitors | 0.1ohm | - | Matte | White | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 6.1mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | 2mm | - | ||
![]() TCJY337M006R0040 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | CE, CSA, UL | KYOCERA AVX | 20% | 2917 | 7343 | - | 12 % | 1000 | 2000 Hrs @ 105°C | Thomas & Betts | TYD75X2WPG6A | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | DIN Standard Mounting Holes, Adhesive Backed | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | 0.3 | - | J-CAP | 0.014110 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | Gray | - | 330 uF | Capacitors | - | - | Slotted, Standard | - | SMD/SMT | - | 40mOhm @ 100kHz | - | - | - | 198 uA | 2200 mA | - | Y | - | Tantalum Capacitors | 0.04 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | - | 2 mm | 0.079 (2.00mm) | 72 | 4.3 mm | 1,828.8 mm | 2mm | - | ||
![]() TCJY107M020R0055. KYOCERA | In Stock | - | - | Surface | 2917 (7343 Metric) | - | - | - | CE, CSA, UL | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 1000 | 2000 Hrs @ 105°C | SSAC | HRDR111MA180M-SSAC | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 1 | J-CAP | 0.021164 oz | 20 V | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | 0.250 in Flat Blade | Molded | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | 55mOhm @ 100kHz | - | - | - | 200 uA | 1800 mA | - | Y | - | Tantalum Capacitors | 55 mOhm | 12 VDC | - | - | Repeat Cycle | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | SPDT | 7.3 mm | 4.3 mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | ||
![]() TCJY337M002R0025 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | Hoyt Electrical Instrument | 3145,1MA/50MV,0-100VDC | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 2.5 V | 2.5 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 330 µF | Capacitors | - | - | - | - | SMD/SMT | - | 25mOhm @ 100kHz | - | - | - | 82.5 uA | 2.7A | - | Y | - | Tantalum Capacitors | 0.025ohm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | ||
![]() TCJY476M020R0070 KYOCERA | In Stock | - | - | Front Mount | 2917 (7343 metric) | 4 | - | - | CSA, UL | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | Turck | U-96319 | + 105 C | 600 VAC, 600 VDC | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 20 V | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 47 uF | Capacitors | - | - | - | 9 A | SMD/SMT | - | 70mOhm @ 100kHz | - | - | - | 94 uA | 1600 mA | - | Y | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | IP67 | - | 2 mm | 0.079 (2.00mm) | 5 m | 4.3 mm | - | 2mm | - | ||
![]() TCQD157M010R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | 1000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | - | KYOCERA AVX | D Case | -55°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | 0.021164 oz | 10 V | 10 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Automotive Conductive Polymer Chip Capacitors | - | - | 150µF | Capacitors | Polymer | 4.3mm | - | - | SMD/SMT | 4.4mm | 25mOhm @ 100kHz | - | - | 10V dc | 150 μA | 3A | 6% | D | - | Tantalum Capacitors | 0.025ohm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | Automotive | - | Tantalum Capacitors - Polymer | - | - | 7.3mm | 4.3mm | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | 2.9mm | AEC-Q200 | ||
![]() TCJT107M006R0070 KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 10 % | 2500 | 2000 Hrs @ 105°C | Johnson Controls | VG7251CT+3008EP | + 105 C | - | KYOCERA AVX | T Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | 70mOhm @ 100kHz | - | - | - | 60 uA | 1200 mA | - | T | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | Union Angle | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | 1.2mm | - | ||
![]() TCJY107M010R0045 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | Carlo Gavazzi | RSO60110 | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | 45mOhm @ 100kHz | - | - | - | 100 uA | 2000 mA | - | Y | - | Tantalum Capacitors | 0.045 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | ||
![]() TCJD157M016R0050 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 85°C | Murrelektronik | 7700-12361-U050030 | + 105 C | - | KYOCERA AVX | D Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 16 V | 16 VDC | - | -55°C ~ 85°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | 50mOhm @ 100kHz | - | - | - | 240 uA | 2100 mA | - | D | - | Tantalum Capacitors | 50 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | - | Tantalum Capacitors - Polymer | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | 2.9mm | - |