- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE337M016HZS025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 16 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE227M016CZS025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 16 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE157M030LZB075 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 30 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | 75mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE226M050EZA100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 50 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE337M016HSA025 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 16 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE156M063LZS100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 63 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE156M063LSB100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 63 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE226M050LSS100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 50 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE156M063CZB100 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 63 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE337M016ESS025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 16 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE337M016EZS025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 16 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE476M035HZA070 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 35 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | 70mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE157M030LZA150 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 30 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | 150mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE157M030HZB150 Vishay | 11 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 30 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | 150mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE227M016HSB025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 16 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE157M030CSB075 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 30 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | 75mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE156M063LZB100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 63 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE157M030HZA075 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 30 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | 75mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE226M063LSA100 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | Tape & Reel (TR) | Active | 63 V | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | 100mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS | ||
![]() T54EE337M016CSS025 Vishay | 40 |
| - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 125°C | Vishay Polytech | - | Active | 16 V | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | 25mOhm @ 100kHz | - | EE | High Reliability | 0.169 (4.30mm) | COTS |