- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Output | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJC685M050S0200 KYOCERA | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | KYOCERA AVX | - | 2312 | 6032 | 8 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | - | J-CAP | 0.010582 oz | - | - | 50 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 6.8 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 34 uA | 600 mA | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() TCJB685M025R0090 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | 6 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | J-CAP | 0.003527 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 6.8 uF | Capacitors | - | - | SMD/SMT | - | - | 90mOhm @ 100kHz | - | - | - | 17 uA | 800 mA | - | - | B | - | - | - | - | Tantalum Capacitors | 90 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.094 (2.40mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() F381A225MMA KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | 0603 | 1608 | 6 | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | M Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 8532210050 | FRAMELESS | 0.000222 oz | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Cut Tape | F38 | 0.063 L x 0.033 W (1.60mm x 0.85mm) | 20 % | SMD/SMT | Conductive Polymer, Miniature, Undertab | 105 °C | -55 °C | 2.2 µF | Capacitors | 850 µm | - | SMD/SMT | 1608 | 0603 | 500 mΩ | - | - | - | 10 µA | 224 mA | 1000 hours | 6 % | M | - | - | - | - | Tantalum Capacitors | 500 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 800 µm | 889 µm | 1.6 mm | 838.2 µm | No | No SVHC | - | - | ||
![]() TCJD686M020S0055 KYOCERA | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 2500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | - | J-CAP | 0.014110 oz | - | - | 20 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 68 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 136 uA | 1.4 A | - | - | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJD477M004R0015 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | Details | - | J-CAP | 0.014110 oz | 4 V | - | 4 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 470 uF | Capacitors | - | - | SMD/SMT | - | - | 15mOhm @ 100kHz | - | - | - | 188 uA | 2.7 A | - | - | D | - | - | - | - | Tantalum Capacitors | 15 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJD157M004R0015 KYOCERA | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - | Yes | Tape & Reel (TR) | Active | Details | - | J-CAP | 0.021164 oz | - | - | 4 VDC | - | - | MouseReel | * | - | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | 150 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 60 uA | 3.9 A | - | - | - | - | - | - | - | Tantalum Capacitors | 15 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJX475M050R0250 KYOCERA | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | - | J-CAP | 0.021164 oz | - | - | 50 VDC | - | - | MouseReel | * | - | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | 4.7 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 800 mA | - | - | X | - | - | - | - | Tantalum Capacitors | 250 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 1.5 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJB157M006S0035 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | Yes | Tape & Reel (TR) | Active | Details | - | J-CAP | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB337M002S0035 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJE106M050S0100 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 1500 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJT107M004R0150 KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3528 metric) | 2 | - | Tantalum | - | KYOCERA AVX | - | 1210 | 3528 | 8 % | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | Details | - | J-CAP | 0.003527 oz | 4 V | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | SMD/SMT | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 125 °C | -55 °C | 100 uF | Capacitors | 2.8 mm | - | SMD/SMT | 3528 | 1210 | 150 mΩ | Polar | - | 4 V | 40 uA | 600 mA | - | 8 % | T | - | - | - | - | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.2 mm | 1.1938 mm | 3.5 mm | 2.8 mm | No | No SVHC | Lead Free | - | ||
![]() T529P106M016AAE150 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F381A475MSA AVX | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D107K010AH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540B336M010CH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X477K006CH6730 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F380J106MSA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY227M010R0025E KYOCERA | In Stock | - | - | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | - | MAX821 | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Analog Devices Inc./Maxim Integrated | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | J-CAP | 0.021164 oz | 10 V | - | 10 VDC | - | -40°C ~ 125°C (TA) | MouseReel | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Simple Reset/Power-On Reset | - | - | 220 uF | Capacitors | - | Push-Pull, Totem Pole | SMD/SMT | - | - | 25mOhm @ 100kHz | - | - | - | 220 uA | 2700 mA | - | - | Y | Active Low | 2.93V | 1 | Adjustable/Selectable | Tantalum Capacitors | 25 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - |