- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D157M004ANE007 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 60 uA | 5700 mA | - | - | - | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D337M004ANE006 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 132 uA | 6100 mA | - | - | - | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D686M016ANE050 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 16 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 108.8 uA | 2100 mA | - | - | - | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D337M004AME007 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 132 uA | 5700 mA | - | - | - | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJX476M020R0055 AVX Corporation | 2300 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 47μF | 20V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 55mOhm @ 100kHz | POLARIZED | - | - | 94μA | 1.3A | 2000 hours | - | 6 % | X | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520D687M004ATE012 KEMET | 1237 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 680μF | 4V | - | 4.3mm | - | 4V | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | 4V | - | - | 4300mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T521V476M016ATE070 KEMET | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 47μF | 16V | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | - | - | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ETPF680M5H Panasonic Electronic Components | 4 |
| - | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 680μF | - | - | - | - | - | - | - | - | 5mOhm @ 100kHz | - | - | - | - | - | - | - | - | D4 | - | - | General Purpose | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T520Y477M006ATE035 KEMET | 8000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 470μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | - | - | - | 650mA | 2000 hours | 0.1 | 10 % | Y | - | - | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520V227M004AHE025 KEMET | 29 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | - | 4 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 88 uA | 2700 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() 20TQC8R2M Panasonic Electronic Components | 22000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8.2μF | 20V | TR, Embossed, 7 Inch | 2.8mm | - | - | 3528 | 1411 | - | 100mOhm @ 100kHz | Polar | - | 20V | 49.2μA | 800mA | 2000 hours | 0.1 | 10 % | B2 | - | - | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530D227M010ATE010 KEMET | 62 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 324.998933mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 220μF | 10V | - | 4.3mm | - | - | 7343 | 2917 | 3.8mm | 10mOhm @ 100kHz | Polar | - | 10V | 220μA | 5A | - | 0.08 | 8 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520Y477M006ATE025 KEMET | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Digi-Reel® | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 296μA | 4A | 2000 hours | 0.1 | 10 % | Y | - | - | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520A476M004ATE070 KEMET | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 47μF | 4V | - | 1.6mm | - | 4V | 3216 | 1206 | - | 70mOhm @ 100kHz | Polar | - | 4V | 19μA | - | 2000 hours | 0.08 | 8 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55A107M6R3C0045 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 100μF | 6.3V | - | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | - | A | - | - | General Purpose | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T520X108M2R5AHE010 KEMET | 47 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | - | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | - | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mOhms | Tantalum Organic Polymer Low ESR | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T55B227M004C0035 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 220μF | 4V | - | 2.8mm | - | - | 3528 | 1411 | - | 35mOhm @ 100kHz | - | - | - | 88μA | 1.65A | - | - | 10 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCJD227M010R0040 AVX Corporation | 2000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 220μF | 10V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | 220μA | - | - | - | 6 % | D | - | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520W476M016ATE045 KEMET | 46 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 47μF | 16V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 16V | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | 0.075mA | - | 2000 hours | 0.1 | 10 % | W | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520C227M006ATE015 KEMET | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | - | 3.2mm | - | - | 6032 | 2312 | - | 15mOhm @ 100kHz | Polar | - | - | 0.139mA | 3300mA | 2000 hours | 0.08 | 8 % | C | - | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - |