- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Depth | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCNM476M006R0500E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJC225M063R0200E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | 20% | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 63 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 2.2 uF | Capacitors | - | - | - | - | 200mOhm @ 100kHz | - | - | - | 900 mA | - | C | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | - | 0.110 (2.80mm) | - | - | - | - | ||
![]() TCJD226M025R0060E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 25 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | Capacitors | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCRD686M010R0070JE KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCR | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 68 µF | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | General Purpose | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJE337M016R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | 10 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 330 uF | Capacitors | - | - | SMD/SMT | - | 70mOhm @ 100kHz | - | - | 528 uA | 1900 mA | - | E | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJD337M006R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | Capacitors | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJB336M010R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | 20% | - | - | - | - | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 10 V | - | -55°C ~ 125°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 uF | Capacitors | - | - | - | - | 200mOhm @ 100kHz | - | - | - | 800 mA | - | B | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 0.083 (2.10mm) | - | - | - | - | ||
![]() TCJD336M025R0100E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 25 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 33 µF | Capacitors | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJC105M063R0300E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 63 V | - | -55°C ~ 105°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 1 µF | Capacitors | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | C | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.110 (2.80mm) | - | - | - | - | ||
![]() TCNT475M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | 20% | - | - | - | - | 2500 | 2000 Hrs @ 85°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 35 V | - | -55°C ~ 85°C | - | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 4.7 uF | Capacitors | - | - | - | - | 200mOhm @ 100kHz | - | - | - | 700 mA | - | T | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() TCJA476M004R0200E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 47 µF | Capacitors | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | A | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() TCJ5477M016R0100E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | 10 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 5 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 470 uF | Capacitors | - | - | SMD/SMT | - | 100mOhm @ 100kHz | - | - | - | 1500 mA | - | 5 | Tantalum Capacitors | 100 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 3.8 mm | 0.157 (4.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJY477M004R0040E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.021164 oz | 4 V | 4 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 470 uF | Capacitors | - | - | SMD/SMT | - | 40mOhm @ 100kHz | - | - | 188 uA | 2200 mA | - | Y | Tantalum Capacitors | 40 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCME108M002R0006E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 2.5 V | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 1000 µF | - | - | - | - | - | 6mOhm @ 100kHz | - | - | - | - | - | E | - | - | - | General Purpose | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | ||
![]() TCJT107M006R0070E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 100 µF | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | T | - | - | - | General Purpose | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() TCJD477M004R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | Capacitors | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJR475M010R0500E KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | 20% | - | - | 2.05 x 1.35 x 1.2mm | - | - | 2000 Hrs @ 105°C | - | +105°C | KYOCERA AVX | - | -55°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | Molded | 4.7 uF | - | Polymer | 1.35mm | - | 0.85mm | 500mOhm @ 100kHz | - | 10V dc | 4.7 μA | 400 mA | 6% | R | - | 500 mOhm | - | General Purpose | - | 2.05 mm | 1.3 mm | 1.2mm | 0.047 (1.20mm) | 2.05mm | - | - | - | ||
![]() TCJD106M050R0090E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 50 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 10 µF | Capacitors | - | - | SMD/SMT | - | 90mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJN226M006R0500E KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | Molded | 22 µF | - | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | N | - | - | - | General Purpose | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() TCJD107M016R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 100 uF | Capacitors | - | - | SMD/SMT | - | 50mOhm @ 100kHz | - | - | 160 uA | 2100 mA | - | D | Tantalum Capacitors | 50 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - |