- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Mounting | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D104X9050A2TE3 VISHAY | 2602 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±10% | 0.1µF | 50V DC | ||
![]() 293D226X96R3A2TE3 VISHAY | 1940 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.042g | - | SMD | tantalum | -55...125°C | ±10% | 22µF | 6.3V DC | ||
![]() 293D685X9010A2TE3 VISHAY | 559 | - | - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±10% | 6.8µF | 10V DC | ||
![]() 293D686X9016D2TE3 VISHAY | 8000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.303g | - | SMD | tantalum | -55...125°C | ±10% | 68µF | 16V DC | ||
![]() 293D686X0016D2TE3 VISHAY | 49 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±20% | 68µF | 16V DC | ||
![]() 293D475X0035C2TE3 VISHAY | 11890 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±20% | 4.7µF | 35V DC | ||
![]() 293D476X9025D2TE3 VISHAY | 1500 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.415g | - | SMD | tantalum | -55...125°C | ±10% | 47µF | 25V DC | ||
![]() 293D106X06R3A2TE3 VISHAY | 2000 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.037g | - | SMD | tantalum | -55...125°C | ±20% | 10µF | 6.3V DC | ||
![]() 293D105X9016A2TE3 VISHAY | 540 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.037g | - | SMD | tantalum | -55...125°C | ±10% | 1µF | 16V DC | ||
![]() 293D106X9010B2TE3 VISHAY | 38000 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | - | 0.075g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 10V DC | ||
![]() 293D105X9020A2TE3 VISHAY | 986 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.037g | - | SMD | tantalum | -55...125°C | ±10% | 1µF | 20V DC | ||
![]() 593D226X9025D2TE3 VISHAY | 1500 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.2Ω | 0.259g | low ESR | SMD | tantalum | -55...125°C | ±10% | 22µF | 25V DC | ||
![]() 293D106X0016C2TE3 VISHAY | 339 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | - | 0.16g | - | SMD | tantalum | -55...125°C | ±20% | 10µF | 16V DC | ||
![]() 293D105X0050C2TE3 VISHAY | 15000 | - | - | Tantamount | C | 2312 | 6032 | RoHS compliant | - | 0.13g | - | SMD | tantalum | -55...125°C | ±20% | 1µF | 50V DC | ||
![]() 293D104X9035A2TE3 VISHAY | 453 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.041g | - | SMD | tantalum | -55...125°C | ±10% | 0.1µF | 35V DC | ||
![]() 293D105X9035A2TE3 VISHAY | 412 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.041g | - | SMD | tantalum | -55...125°C | ±10% | 1µF | 35V DC | ||
![]() 293D106X9016B2TE3 VISHAY | 1466 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | - | 0.07g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 16V DC | ||
![]() 293D107X96R3D2TE3 VISHAY | 10000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.221g | - | SMD | tantalum | -55...125°C | ±10% | 100µF | 6.3V DC | ||
![]() 293D106X9063E2TE3 VISHAY | 30 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 63V DC | ||
![]() 293D106X9025D2TE3 VISHAY | 1000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.257g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 25V DC |