- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Mounting | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D104X9035A2TE3 VISHAY | 453 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.041g | - | SMD | tantalum | -55...125°C | ±10% | 0.1µF | 35V DC | ||
![]() 293D105X9035A2TE3 VISHAY | 412 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | - | 0.041g | - | SMD | tantalum | -55...125°C | ±10% | 1µF | 35V DC | ||
![]() 293D106X9016B2TE3 VISHAY | 1466 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | - | 0.07g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 16V DC | ||
![]() 293D107X96R3D2TE3 VISHAY | 10000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.221g | - | SMD | tantalum | -55...125°C | ±10% | 100µF | 6.3V DC | ||
![]() 293D106X9063E2TE3 VISHAY | 30 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 63V DC | ||
![]() 293D106X9025D2TE3 VISHAY | 1000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.257g | - | SMD | tantalum | -55...125°C | ±10% | 10µF | 25V DC | ||
![]() 293D156X9010C2TE3 VISHAY | In Stock | - | - | Tantamount | C | 2312 | 6032 | RoHS compliant | - | 0.157g | - | SMD | tantalum | -55...125°C | ±10% | 15µF | 10V DC | ||
![]() 293D107X9010D2TE3 VISHAY | 17454 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.316g | - | SMD | tantalum | -55...125°C | ±10% | 100µF | 10V DC | ||
![]() 293D106X0050E2TE3 VISHAY | 152 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | - | 0.444g | - | SMD | tantalum | -55...125°C | ±20% | 10µF | 50V DC | ||
![]() 593D336X9016D2TE3 VISHAY | 8 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 225mΩ | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 33µF | 16V DC | ||
![]() 293D155X9025B2TE3 VISHAY | 1685 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | - | 0.025g | - | SMD | tantalum | -55...125°C | ±10% | 1.5µF | 25V DC | ||
![]() 293D107X9016E2TE3 VISHAY | 20000 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | - | 0.372g | - | SMD | tantalum | -55...125°C | ±10% | 100µF | 16V DC | ||
![]() 593D476X9016D2TE3 VISHAY | 500 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.15Ω | 0.27g | low ESR | SMD | tantalum | -55...125°C | ±10% | 47µF | 16V DC | ||
![]() 593D337X96R3E2TE3 VISHAY | 400 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 100mΩ | 0.381g | low ESR | SMD | tantalum | -55...125°C | ±10% | 330µF | 6.3V DC | ||
![]() 593D226X9035D2TE3 VISHAY | 2000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.3Ω | 0.361g | low ESR | SMD | tantalum | -55...125°C | ±10% | 22µF | 35V DC | ||
![]() 593D157X9010D2TE3 VISHAY | 500 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 100mΩ | 0.296g | low ESR | SMD | tantalum | -55...125°C | ±10% | 150µF | 10V DC | ||
![]() 293D107X96R3C2TE3 VISHAY | 10000 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | - | 0.175g | - | SMD | tantalum | -55...125°C | ±10% | 100µF | 6.3V DC | ||
![]() 593D476X9010C2TE3 VISHAY | 70000 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | 0.3Ω | 0.167g | low ESR | SMD | tantalum | -55...125°C | ±10% | 47µF | 10V DC | ||
![]() 593D477X96R3E2TE3 VISHAY | 3200 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 100mΩ | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 470µF | 6.3V DC | ||
![]() 593D336X0025E2TE3 VISHAY | 400 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 0.2Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 33µF | 25V DC |