- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Lifetime @ Temp. | Mounting | Type of capacitor | Voltage Rated | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Capacitance | ESR (Equivalent Series Resistance) | Manufacturer Size Code | Features | Operating voltage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAJA476M006TNJ KYOCERA AVX | In Stock | - | - | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | - | 0.032g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 47µF | - | - | - | 6.3V DC | - | ||
![]() TAJK335M010RNJ KYOCERA AVX | In Stock | - | - | - | - | TAJ | K | 1206 | 3216 | RoHS compliant | 5.5Ω | 0.032g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 3.3µF | - | - | - | 10V DC | - | ||
![]() TCME107M025R0030E KYOCERA AVX | In Stock | - | - | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 30mΩ | 0.23g | low ESR | - | SMD | polymer | - | -55...125°C | - | - | - | - | ±20% | - | - | 100µF | - | - | - | 25V DC | - | ||
![]() TCME157M020R0025E KYOCERA AVX | In Stock | - | - | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 25mΩ | 0.23g | low ESR | - | SMD | polymer | - | -55...125°C | - | - | - | - | ±20% | - | - | 150µF | - | - | - | 20V DC | - | ||
![]() TPSD225M050T1200V KYOCERA AVX | In Stock | - | - | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 1.2Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 2.2µF | - | - | - | 50V DC | - | ||
![]() TPSB106M010U1000 KYOCERA AVX | In Stock | - | - | - | - | TPS | B | 1210 | 3528 | RoHS compliant | 1Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 10µF | - | - | - | 10V DC | - | ||
![]() TCME336M050R0050E KYOCERA AVX | In Stock | - | - | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 50mΩ | 0.23g | low ESR | - | SMD | polymer | - | -55...125°C | - | - | - | - | ±20% | - | - | 33µF | - | - | - | 50V DC | - | ||
![]() TCME336M050R0075E KYOCERA AVX | In Stock | - | - | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 75mΩ | 0.23g | low ESR | - | SMD | polymer | - | -55...125°C | - | - | - | - | ±20% | - | - | 33µF | - | - | - | 50V DC | - | ||
![]() TCME157M020R0040E KYOCERA AVX | In Stock | - | - | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 40mΩ | 0.23g | low ESR | - | SMD | polymer | - | -55...125°C | - | - | - | - | ±20% | - | - | 150µF | - | - | - | 20V DC | - | ||
![]() TPSF336K025R0150 KYOCERA AVX | In Stock | - | - | - | - | TPS | F | 2312 | 6032 | RoHS compliant | 0.15Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±10% | - | - | 33µF | - | - | - | 25V DC | - | ||
![]() TPSD226M016U0700V KYOCERA AVX | In Stock | - | - | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 700mΩ | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 22µF | - | - | - | 16V DC | - | ||
![]() TPSD685K050S0500 KYOCERA AVX | In Stock | - | - | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 0.5Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±10% | - | - | 6.8µF | - | - | - | 50V DC | - | ||
![]() TPSB475K035U1500 KYOCERA AVX | In Stock | - | - | - | - | TPS | B | 1210 | 3528 | RoHS compliant | 1.5Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±10% | - | - | 4.7µF | - | - | - | 35V DC | - | ||
![]() TPSD106M025U0500V KYOCERA AVX | In Stock | - | - | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 0.5Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 10µF | - | - | - | 25V DC | - | ||
![]() TAJE226M035UNJV KYOCERA AVX | In Stock | - | - | - | - | TAJ | E | 2917 | 7343 | RoHS compliant | - | 0.479g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 22µF | - | - | - | 35V DC | - | ||
![]() TPSE477M006U0100V KYOCERA AVX | In Stock | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | 100mΩ | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 470µF | - | - | - | 6.3V DC | - | ||
![]() TPSA226M006R0300 KYOCERA AVX | 6000 | - | - | - | - | TPS | A | 1206 | 3216 | RoHS compliant | 0.3Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 22µF | - | - | - | 6.3V DC | - | ||
![]() TPSE687M010S0150V KYOCERA AVX | In Stock | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | 0.15Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 680µF | - | - | - | 10V DC | - | ||
![]() TPSE227M010U0150V KYOCERA AVX | In Stock | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | 0.15Ω | 0.23g | - | - | SMD | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | 220µF | - | - | - | 10V DC | - | ||
![]() T58MM226M6R3C0300 Vishay Polytech | 300000 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | 6.3 V | - | -55°C ~ 105°C | Tape & Reel (TR) | vPolyTan™ T58 | 0.063" L x 0.033" W (1.60mm x 0.85mm) | ±20% | Active | Molded | 22 µF | 300mOhm @ 100kHz | MM | General Purpose | - | 0.035" (0.90mm) |