- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520V107M010AHE018 KEMET | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 100μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | - | - | 0.1mA | 3200mA | - | 0.1 | - | V | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD477M002R0050 AVX Corporation | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470μF | 2.5V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 50mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJY477M002R0040 AVX Corporation | 752 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 470μF | 2.5V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | POLARIZED | - | - | 117.5μA | 1.5A | - | - | 6 % | Y | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJD336M025R0100 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 100mOhm @ 100kHz | - | - | - | 0.0825mA | 1102mA | - | 0.06 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | X | General Purpose | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T543X226K063ATW075 KEMET | 106 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() T52M1227M010C0055 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | 10V | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | M1 | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35TQC2R7MYF Panasonic Electronic Components | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 2.7μF | 35V | - | - | - | 3528 | 1411 | 300mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B15 | General Purpose | - | - | 0.059 1.50mm | 3.5052mm | 2.794mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() T55A336M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 6.3V | - | - | - | 3216 | 1206 | 200mOhm @ 100kHz | - | - | - | 20.7μA | 620mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T530X158M003AHE008 KEMET | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 1500μF | 3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | 8mOhm @ 100kHz | Polar | 3V | - | 0.45mA | 5800mA | 2000 hours | 0.08 | 8 % | X | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T55A336M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 4V | - | - | - | 3216 | 1206 | 200mOhm @ 100kHz | - | - | - | 13.2μA | 620mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T55V337M6R3C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 6.3V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJC685M050R0200 AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 6.8μF | - | - | 3.2mm | - | 6032 | 2312 | 200mOhm @ 100kHz | POLARIZED | 50V | - | 34μA | 667mA | 2000 hours | 0.08 | 8 % | C | General Purpose | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M550B257K100AA KEMET | 2013 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 250μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K060AA KEMET | 2851 |
| Datasheet | 47 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Box | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1000μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B687K030AH KEMET | 2859 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 680μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T55V336M016C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 33μF | 16V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B227K008AT4251 KEMET | 44 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 220μF | 8V | Tray | - | - | - | - | 120mOhm | POLARIZED | 8V | 640 μm | 13.2μA | 1.51A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K025TG KEMET | 2010 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1000μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55T336M6R3C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 33μF | 6.3V | - | - | - | 3528 | 1411 | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | T | General Purpose | - | - | 0.047 1.20mm | 3.5052mm | 2.794mm | - | Unknown | ROHS3 Compliant | Lead Free | - |