- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521B225M050ATE200 KEMET | 5539 | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.0050 | 2.2μF | 50V | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCH9337M010W0040U AVX Corporation | 2760 |
| - | 19 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~125°C | Bulk | 2016 | TCH | 0.492Lx0.433W 12.50mmx11.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Hermetically Sealed | - | - | - | - | 330μF | 10V | Waffle Pack | - | - | - | - | - | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 330μA | 3.16A | 2000 hours | - | 8 % | 9 | - | - | - | High Reliability | - | 5.95mm | 0.234 5.95mm | 11mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 6.8μF | - | - | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T591B336M010ATE080 KEMET | 25748 |
| - | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | Tantalum | 65.005457mg | 2000 Hrs @ 105°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T591 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 33μF | 10V | - | 2.8mm | - | 3528 | 1411 | 1.1mm | - | 80mOhm @ 100kHz | - | - | - | 200 μm | - | 10V | 33μA | 1.26A | 2000 hours | - | 8 % | B | - | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T550B227M008AH4251 KEMET | 40 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 220μF | 8V | Tray | - | not_compliant | - | - | - | - | 120mOhm | POLARIZED | - | 8V | 640 μm | - | - | 13.2μA | 1.51A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD685M050S0120 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | Radial | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2017 | - | - | - | e3 | yes | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 6.8μF | - | TR, 13 INCH | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 50V | - | 2917 | - | 0.034mA | 1006mA | - | 0.1 | - | - | 20% | 20% | 120 mΩ | - | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD337M004S0050 AVX Corporation | 19 |
| - | 13 Weeks | - | - | Radial | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | - | TR, 13 Inch | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 4V | - | 2917 | - | - | - | - | - | - | - | 20% | 20% | 50 mΩ | - | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B347K030AS KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 30V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 340μF | - | - | - | not_compliant | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJY157M006R0025 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 90μA | 1.9A | 2000 hours | - | 6 % | Y | - | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T550B397K015AT KEMET | 31 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 390μF | 15V | - | - | - | - | - | - | - | 90mOhm | POLARIZED | - | - | 640 μm | - | - | 43.9μA | 1.75A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B256M100AT4251 KEMET | 44 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | - | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K050TT KEMET | 2541 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B108M040AT KEMET | 2746 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B108M040AA KEMET | 2826 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 26 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 10μF | - | - | - | - | 7343 | 2917 | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T55J106M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.063Lx0.032W 1.60mmx0.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 10μF | 4V | - | - | - | 1608 | 0603 | - | - | 500mOhm @ 100kHz | - | - | - | - | - | - | 10μA | 320mA | - | - | 10 % | J | - | - | - | General Purpose | - | 800μm | 0.035 0.90mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520V227M004AT0E025 KEMET | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | 2000 hours | - | - | V | - | - | - | General Purpose | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T540D337M004AH8505 KEMET | 26 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B397K015AT4251 KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 390μF | 15V | Tray | - | - | - | - | - | - | 90mOhm | POLARIZED | - | - | 640 μm | - | - | 43.9μA | 1.75A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B396K060AT4251 KEMET | 44 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 39μF | 60V | Tray | - | - | - | - | - | - | 160mOhm | POLARIZED | - | - | 640 μm | - | - | 17.6μA | 1.31A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - |