- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCH9157M035W0055J AVX Corporation | 35 |
| - | 19 Weeks | - | - | - | - | - | - | TANTALUM (SOLID POLYMER) | - | 125°C | -55°C | - | - | Bulk | - | - | - | - | - | - | Active | - | 2 | - | EAR99 | - | - | - | - | - | - | 150μF | - | Waffle Pack | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 35V | 4649 | - | - | - | - | - | - | 20% | 20% | 55 mΩ | - | 6.15mm | - | 11.8mm | 12.5mm | - | RoHS Compliant | - | ||
![]() TCJB474M063S0400 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.21.00.50 | 470nF | 63V | TR, 13 INCH | - | 3528 | 1210 | TANTALUM CAPACITOR | 400mOhm | POLARIZED | - | - | - | 3μA | 415mA | - | 0.08 | 8 % | - | - | - | - | - | 2.1mm | - | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TCJC335M050S0200 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2016 | - | - | - | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8532.21.00.50 | 3.3μF | - | TR, 13 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 50V | 2312 | 0.0165mA | 667mA | - | 0.08 | - | - | 20% | 20% | 200 mΩ | - | 2.6mm | - | 6mm | 3.2mm | - | ROHS3 Compliant | - | ||
![]() T55T226M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | T | - | - | - | General Purpose | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() T521B685M035ATE200 KEMET | 45 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.0050 | 6.8μF | 35V | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 6TCE150MF Panasonic Electronic Components | 26 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 6.3V | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D2E | - | - | - | General Purpose | - | 0.079 2.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() T530D337M006ASE010 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 330μF | 6.3V | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | - | - | - | - | 0.208mA | 5000mA | 2000 hours | 0.08 | - | D | - | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | Contains Lead | ||
![]() T55V477M6R3C0055 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 470μF | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | - | - | - | General Purpose | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B76304E6879M018 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | B76304E | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Obsolete | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 8532.21.00.50 | 680μF | 4V | TR, 7 INCH | - | 7343 | 2917 | - | 18mOhm @ 100kHz | - | - | 4V | - | 0.272mA | 3500mA | - | 0.1 | - | E | - | - | - | General Purpose | 4.4mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4TAE220MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | - | 7343 | 2917 | - | 18mOhm @ 100kHz | POLARIZED | - | 4V | - | 0.088mA | 2800mA | 2000 hours | 0.1 | - | D2E | - | - | - | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F320J107MBA Nichicon | 1700 | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2008 | F32 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8532.22.00 | 100μF | - | TR, 7 INCH | - | 3528 | 1411 | - | 70mOhm @ 100kHz | POLARIZED | - | 6.3V | - | 0.063mA | 1102mA | - | - | - | B | - | - | - | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | RoHS Compliant | Lead Free | ||
![]() M550B418K006AH KEMET | 2014 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 6V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 4100μF | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B208K015AH KEMET | In Stock | - | - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 2000μF | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B127M100AA KEMET | 2314 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 100V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 120μF | - | - | - | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B228K010AT KEMET | 2421 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 10V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Tin (Sn) | - | - | - | - | 2200μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M551B507K040AH KEMET | 2975 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 40V | - | 0.15mA | 6750mA | - | 0.05 | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B377K075AH KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 370μF | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B377K075AS KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 370μF | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B507K050TH KEMET | 2964 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B377K075AT KEMET | 2385 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 370μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - |