- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B507M050AA KEMET | 2986 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543V685M050ATE065 KEMET | 31 |
| Datasheet | 34 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 6.8μF | 50V | - | - | - | 7343 | 2917 | - | 65mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | V | High Reliability | - | 0.079 2.00mm | - | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() M551B348K008AH KEMET | 2766 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 3400μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B348K008AG KEMET | 2292 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Gold (Au) | - | - | - | 3400μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B377M075AT KEMET | 2216 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 370μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B127K100AH KEMET | 2527 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 100V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 120μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B127K100AS KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 100V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 120μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T541X107K030BH6710 KEMET | 5 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X107K030CH6610 KEMET | 31 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() TCJY476M020S0070 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | 20V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 47μF | 20V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 70mOhm | POLARIZED | - | 94μA | 1203mA | - | 0.06 | 6 % | - | - | 2mm | - | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() TCJD475M063S0120 AVX Corporation | 19 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | 63V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 4.7μF | 63V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 120mOhm | POLARIZED | - | 29.6μA | 1006mA | - | 0.06 | 6 % | - | - | 3.1mm | - | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() T528I336M010ATE200 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Tantalum | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T528 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 200mOhm | - | - | - | - | 33μF | 10V | - | 1.6mm | - | 3216 | 1206 | - | 200mOhm @ 100kHz | Polar | - | 33μA | 700mA | - | 0.1 | 10 % | I | General Purpose | 1mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T541X107M030AH8510 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X107M030BH6520 KEMET | 19 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X686K030AH8520 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 68μF | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X337M010CH8705 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | - | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X476K035CT8710 KEMET | 40 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() T530X687M2R5ATE006 KEMET | 120 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 680μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 7343 | 2917 | - | 6mOhm @ 100kHz | POLARIZED | - | 170μA | 6.7A | - | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T591D336M035ATE065 KEMET | 519 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 33μF | 35V | - | - | - | 7343 | 2917 | - | 65mOhm @ 100kHz | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M550B757M075AT KEMET | In Stock | - | Datasheet | 47 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Box | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 750μF | 75V | - | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | No SVHC | ROHS3 Compliant | - | - |