- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T522V157M006ATE040 KEMET | 1000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T522 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | 28μA | 2.2A | - | 0.1 | 10 % | V | - | - | - | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJB156M025R0150 AVX Corporation | 12000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 15μF | - | TR, 7 INCH | 2.8mm | 3528 | 1210 | - | 150mOhm @ 100kHz | POLARIZED | 25V | - | - | 0.0375mA | 677mA | 2000 hours | 0.06 | - | B | - | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJA106M010R0200 AVX Corporation | 117 | - | - | 13 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.126Lx0.063W 3.20mmx1.60mm | - | - | - | Active | - | - | - | - | - | - | - | 10μF | 10V | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCME337M006R0010 AVX Corporation | 23 |
| - | 15 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 105°C | -55°C | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | yes | Active | - | 2 | - | EAR99 | - | NOT SPECIFIED | 8532.21.00.50 | 330μF | - | TR, 7 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | - | 2917 | 0.198mA | 3656mA | - | 0.08 | - | - | 20% | 20% | 10 mΩ | - | - | 4.1mm | - | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T530D687M2R5ATE007 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | 8532.21.00.50 | 680μF | 2.5V | TR, Plastic, 7 Inch | - | - | - | - | 7mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T530X108M003AHE010 KEMET | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | - | - | 3V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 1000μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 10mOhm @ 100kHz | Polar | 3V | - | - | 0.3mA | 5200mA | - | 0.08 | 8 % | X | - | - | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TCNT476M016R0200A AVX Corporation | 1919 |
| - | 13 Weeks | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | TCN J-CAP | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 4 (72 Hours) | - | - | - | Molded | - | - | 47μF | 16V | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | T | - | - | - | General Purpose | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB107M004R0040 AVX Corporation | 25 |
| - | 15 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | 100μF | - | TR, 7 Inch | - | 3528 | 1210 | - | 40mOhm @ 100kHz | POLARIZED | 4V | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K040BS KEMET | 2566 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T540D337K006AH8610 KEMET | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 5 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B397M015AT KEMET | 23 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 390μF | 15V | - | - | - | - | - | 90mOhm | POLARIZED | - | 640 μm | - | 43.9μA | 1.75A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B107K040AT KEMET | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 100μF | 40V | Tray | - | - | - | - | 150mOhm @ 100kHz | POLARIZED | - | 640 μm | - | 30μA | 1.35A | 2000 hours | - | 5 % | B | - | - | - | General Purpose | - | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 23 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 2000 Hrs @ 105°C | - | - | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B108K050TH KEMET | 2534 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T550B256K100TH0100 KEMET | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | 2000 Hrs @ 105°C | - | - | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B257K100TT KEMET | 2051 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 250μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520D337M006ASE040 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2003 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 6.3V | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | - | 132μA | 600μA | 2000 hours | 0.1 | - | D | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() M550B257K100TH KEMET | 2521 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 250μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - |