- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540D477K2R5BH8605 KEMET | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540D477K004BH8610 KEMET | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 44 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 44 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 680μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540D337M004DH8605 KEMET | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T550B756M075AT0100 KEMET | 44 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | - | - | 110mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T550B127M040AT KEMET | 31 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 120μF | 40V | Tray | 120mOhm @ 100kHz | POLARIZED | 640 μm | 36μA | 1.51A | 2000 hours | 5 % | B | General Purpose | - | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T551B687M008AT KEMET | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 680μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T551B476M050AT KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 47μF | - | - | 150mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T551B706K015AT KEMET | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 70μF | - | - | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | no | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | no | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B256M100TH4251 KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | no | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | - | - | 110mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M010AT4251 KEMET | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 100μF | 10V | Tray | 140mOhm | POLARIZED | 640 μm | 7.5μA | 1.4A | 2000 hours | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B706K015AT4251 KEMET | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 70μF | 15V | Tray | 140mOhm | POLARIZED | 640 μm | 7.9μA | 1.4A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - |