- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B108M025AG KEMET | 2271 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B128M040AS KEMET | 2398 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B128M050AG KEMET | 2655 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B108M040AG KEMET | 2557 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B108M050AG KEMET | 2730 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B398K015AT KEMET | 2404 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 3900μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B688K008AS KEMET | 2412 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 6800μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B108M050AS KEMET | 2340 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B688M008AS KEMET | 2337 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 6800μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B828K006AS KEMET | 2354 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 8200μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B108M025BT KEMET | 2428 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B108K050AA KEMET | 2509 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B128M050AS KEMET | 2517 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B108M040BS KEMET | 2372 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B128M040BG KEMET | 2656 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() T540B226M010BH8610 KEMET | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 22μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | Active | 3 (168 Hours) | - | - | Molded | - | 22μF | 75mOhm @ 100kHz | - | X | High Reliability | 0.169 4.30mm | ROHS3 Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() T540B336M010CH8610 KEMET | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS |