- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 150μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 68μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 22μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 44 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 220μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B406M030AT KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 40μF | 30V | - | - | - | - | - | 170mOhm | POLARIZED | - | 640 μm | 9μA | 1.275A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 11 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 33μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T520D107M010ZTE055 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2006 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | 100μF | - | - | 4.3mm | - | 7343 | 2917 | 55mOhm @ 100kHz | Polar | - | - | - | - | 2000 hours | - | 10 % | D | General Purpose | - | - | 0.122 3.10mm | 7.2898mm | 4.2926mm | ROHS3 Compliant | - | - | ||
![]() B76006D2279M50K14 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2006 | B760 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 220μF | 6.3V | - | - | - | 7343 | 2917 | 50mOhm @ 100kHz | - | - | - | - | - | - | - | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.2898mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() T543B107K010ATE150 KEMET | 31 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | ROHS3 Compliant | - | COTS | ||
![]() T520V477M2R5ASE012 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | - | 7343 | 2917 | 12mOhm @ 100kHz | POLARIZED | - | - | 0.118mA | 1000mA | 2000 hours | 0.1 | - | V | General Purpose | - | 2mm | 0.075 1.90mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T520D687M2R5ASE040 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.00.50 | 680μF | 2.5V | - | - | - | 7343 | 2917 | 40mOhm @ 100kHz | - | - | - | - | 600mA | 2000 hours | 0.1 | - | D | General Purpose | - | 2.8mm | 0.122 3.10mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T520V337M2R5ASE009 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | - | 7343 | 2917 | 9mOhm @ 100kHz | POLARIZED | - | - | - | 1200mA | 2000 hours | 0.1 | - | V | General Purpose | - | 2mm | 0.075 1.90mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T523W157M016APE100 KEMET | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 150μF | 16V | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | W | General Purpose | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() T551B127K050AH KEMET | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Axial, Can | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 120μF | - | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520T106M12RATE150 KEMET | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | J BEND | - | 2000 Hrs @ 105°C | 12.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 10μF | - | - | - | - | - | - | 150mOhm @ 100kHz | POLARIZED | 12.5V | - | 0.0125mA | 200mA | - | 0.08 | - | T | General Purpose | - | - | 0.047 1.20mm | 3.5mm | 2.8mm | ROHS3 Compliant | - | - | ||
![]() T525D337M006AHE025 KEMET | 14 |
| - | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 330μF | - | - | 4.3mm | not_compliant | - | - | 25mOhm @ 100kHz | Polar | 6.3V | - | 0.2079mA | 3000mA | - | 0.1 | 10 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | Non-RoHS Compliant | - | - | ||
![]() T550B107M025AH KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 100μF | 25V | Tray | - | not_compliant | - | - | 190mOhm @ 100kHz | POLARIZED | - | 640 μm | 18.8μA | 1.2A | 2000 hours | - | 5 % | B | General Purpose | - | - | - | 16.28mm | - | Non-RoHS Compliant | - | - |