- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 11 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 11 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 33μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T551B107K025AT KEMET | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | 8532.24.0040 | 100μF | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T550B256K100TH4252 KEMET | 31 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M050AT4251 KEMET | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | Tin (Sn) | - | 100μF | 50V | Tray | 130mOhm @ 100kHz | POLARIZED | 640 μm | 37.5μA | 1.45A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T551B127M050AT4251 KEMET | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 120μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() M550B108M025TG KEMET | 2433 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() T543B106M025AHS100 KEMET | 44 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 10μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.083 2.10mm | - | ROHS3 Compliant | COTS | ||
![]() M550B108K060AS KEMET | 2596 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B257M100BA KEMET | 2462 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B257K100BT KEMET | 2364 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | 68μF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540B686M004AH8710 KEMET | 26 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 68μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 47μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS |