- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B688M008AA KEMET | 2798 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 8V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 6800μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B108M040BT KEMET | 2813 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | - | 8532.21.0050 | 470μF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T543X107K025ATE060 KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Molded | Matte Tin (Sn) | - | - | 100μF | 25V | TR, Plastic, 7 Inch | - | 7343 | 2917 | 60mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | No SVHC | ROHS3 Compliant | COTS | ||
![]() TCNO106M016R0500 AVX Corporation | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | TANTALUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | Molded | - | ESR IS MEASURED AT 100 KHZ | - | 10μF | 16V | TR, 7 Inch | - | - | - | 500mOhm @ 100kHz | - | - | - | 0.016mA | - | - | 0.1 | - | O | General Purpose | - | 0.024 0.60mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() T550B827M006AH KEMET | 38 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | no | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 820μF | 6.3V | - | not_compliant | - | - | 90mOhm | - | - | 640 μm | 36.9μA | 1.75A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B567M010AH KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 560μF | 10V | - | not_compliant | - | - | 90mOhm | POLARIZED | - | 640 μm | 42μA | 1.75A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B686M030AH KEMET | 10 |
| - | 32 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 68μF | 30V | - | not_compliant | - | - | 140mOhm | POLARIZED | - | 640 μm | 15.3μA | 1.4A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B206K060AH KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 20μF | 60V | - | not_compliant | - | - | 200mOhm | POLARIZED | - | 640 μm | 9μA | 1.175A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B227K008AH KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 220μF | 8V | - | not_compliant | - | - | 120mOhm | POLARIZED | 8V | 640 μm | 13.2μA | 1.51A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B127K015AH KEMET | 10 |
| - | 21 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 120μF | 15V | - | not_compliant | - | - | 110mOhm | POLARIZED | - | 640 μm | 13.5μA | 1.58A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B476M050AH4251 KEMET | 38 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 47μF | 50V | Tray | not_compliant | - | - | 150mOhm | POLARIZED | - | 640 μm | 17.6μA | 1.35A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B706M015AH4251 KEMET | In Stock | - | - | 21 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 70μF | 15V | Tray | not_compliant | - | - | 140mOhm | POLARIZED | - | 640 μm | 7.9μA | 1.4A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B827M006AH4251 KEMET | 38 |
| - | 21 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 820μF | 6.3V | Tray | not_compliant | - | - | 90mOhm | POLARIZED | 6V | 640 μm | 36.9μA | 1.75A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B256M050AH4251 KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 25μF | 50V | Tray | not_compliant | - | - | 170mOhm | POLARIZED | - | 640 μm | 9.4μA | 1.275A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M010AH4251 KEMET | 38 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 100μF | 10V | Tray | not_compliant | - | - | 140mOhm | POLARIZED | - | 640 μm | 7.5μA | 1.4A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M050AH4251 KEMET | 10 |
| - | 21 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 100μF | 50V | - | not_compliant | - | - | 130mOhm @ 100kHz | POLARIZED | - | 640 μm | 37.5μA | 1.45A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B506M025AH4251 KEMET | 40 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 50μF | 25V | Tray | not_compliant | - | - | 170mOhm | POLARIZED | - | 640 μm | 9.4μA | 1.275A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B686M030AH4251 KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 68μF | 30V | Tray | not_compliant | - | - | 140mOhm | POLARIZED | - | 640 μm | 15.3μA | 1.4A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M040AH4251 KEMET | 10 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 100μF | 40V | Tray | not_compliant | - | - | 150mOhm @ 100kHz | POLARIZED | - | 640 μm | 30μA | 1.35A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | Non-RoHS Compliant | - |