- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B257M100BG KEMET | 2082 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B257M100BH KEMET | 2880 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B757M075BA KEMET | 2670 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B128K050BS KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 1.5μF | 200mOhm @ 100kHz | - | B | General Purpose | 0.083 2.10mm | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | TANTALUM (SOLID POLYMER) | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 15μF | 40mOhm @ 100kHz | - | V | General Purpose | 0.079 2.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 100μF | 70mOhm @ 100kHz | - | W | General Purpose | 0.059 1.50mm | ROHS3 Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 68μF | 70mOhm @ 100kHz | - | W | General Purpose | 0.059 1.50mm | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 26 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 22μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 470μF | 70mOhm @ 100kHz | - | O | General Purpose | 0.169 4.30mm | ROHS3 Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS |