- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJA107M006R0100 AVX Corporation | 50000 |
| - | 13 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 8532.24.0020 | 100μF | 6.3V | TR, 7 INCH | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | 0.1 | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() T520B107M006ATE035 KEMET | 2230 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 6.3V | - | 2.8mm | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | - | - | - | 0.063mA | 1900mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T522V227M006ATE040 KEMET | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T522 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 220μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | 42μA | 2.2A | - | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T545W477M006ATE035 KEMET | 9456 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T545 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | Yes | - | 6.3V | 296μA | 1587.6mA | - | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520W336M016ATE045 KEMET | 100 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | - | - | - | 33μF | 16V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | - | 0.053mA | - | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCJB226M025R0100 AVX Corporation | 2 |
| - | 13 Weeks | - | Surface Mount | 1411 (3528 Metric), 1210 | YES | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 22μF | - | TR, 7 INCH | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | 25V | - | 0.055mA | 830mA | - | 0.06 | - | B | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() T530D687M2R5ATE010 KEMET | 449 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 10mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | 2.5V | - | 4.3mm | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | - | - | 170μA | 5A | - | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520X477M006ATE040 KEMET | 50000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | - | 296μA | 4.6A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T55D227M010C0025 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 220μF | 10V | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520B337M2R5ATE070 KEMET | 80000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | - | 2.8mm | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | - | - | 0.083mA | 1300mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520X108M003ATE015 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1000μF | 3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 3V | - | 300μA | 3.9A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520B107M004ATE035 KEMET | 80 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 35mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | 4V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 1.9mm | 35mOhm @ 100kHz | Polar | - | - | 4V | 40μA | 2A | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB157M006R0025 AVX Corporation | 500 |
| - | 13 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 150μF | 6.3V | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520D227M004ATE065 KEMET | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 3.6mm | 65mOhm @ 100kHz | Polar | - | - | 4V | 88μA | 4.6A | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 10THB220M Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | Tantalum | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 10V | Tape, Embossed | 4.3mm | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | 10V | 220μA | 3000mA | 1000 hours | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.154 3.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPH100MABC Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | 100μF | 6.3V | TR, Embossed, 7 Inch | 1.6mm | 3216 | 1206 | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 1000 hours | - | - | - | General Purpose | 1.4mm | 0.059 1.50mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55B156M016C0090 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 15μF | 16V | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F380J476MMAAXE AVX Corporation | 68000 | - | - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Gold (Au) | - | - | - | - | 47μF | 6.3V | TR, 7 Inch | 850μm | 1608 | 0603 | - | 300mOhm @ 100kHz | POLARIZED | - | - | - | 59.2μA | 224mA | 1000 hours | - | 10 % | M | General Purpose | 1mm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 8TPG47M Panasonic Electronic Components | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 47μF | 8V | TR | 2.8mm | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | - | 8V | 37.6μA | 1A | - | 0.1 | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55B227M2R5C0035 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 220μF | 2.5V | - | 2.8mm | 3528 | 1411 | - | 35mOhm @ 100kHz | - | - | - | - | 55μA | 1.65A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free |