- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B757K075TG KEMET | 2810 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | 20mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.520 13.20mm | ROHS3 Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | 100mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.083 2.10mm | ROHS3 Compliant | COTS | ||
![]() T543B106K025ATE100 KEMET | In Stock | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | 100mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.083 2.10mm | ROHS3 Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | TANTALUM (SOLID POLYMER) | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 15μF | 40mOhm @ 100kHz | - | V | General Purpose | 0.079 2.00mm | Non-RoHS Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | TANTALUM (SOLID POLYMER) | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | 55mOhm @ 100kHz | - | V | General Purpose | 0.079 2.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | TANTALUM (SOLID POLYMER) | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | 40mOhm @ 100kHz | - | W | General Purpose | 0.059 1.50mm | Non-RoHS Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | 40mOhm @ 100kHz | - | D | General Purpose | 0.122 3.10mm | Non-RoHS Compliant | - | ||
![]() T543B106K025ATW100 KEMET | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | 100mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.083 2.10mm | ROHS3 Compliant | COTS | ||
![]() T543B107K010AHS150 KEMET | 44 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 150mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.083 2.10mm | ROHS3 Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 150mOhm @ 100kHz | 2000 hours | B | High Reliability | 0.083 2.10mm | ROHS3 Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 40mOhm @ 100kHz | - | D | General Purpose | 0.122 3.10mm | ROHS3 Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 22μF | 75mOhm @ 100kHz | - | X | General Purpose | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() T540B336M010AH8610 KEMET | 31 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() M550B398M015AH KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 3900μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B398M015AG KEMET | 2149 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 3900μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B568M010AT KEMET | 2781 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 5600μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108M040AT KEMET | 2596 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B128M040AT KEMET | 2788 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B568M010AA KEMET | 2741 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 5600μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B128M050AG KEMET | In Stock | - | Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - |