- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B106M016ATE100 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 10μF | 16V | - | 2.8mm | - | 3528 | 1411 | - | 100mOhm @ 100kHz | Polar | - | 16V | 16μA | 1100mA | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4TPE470MFL Panasonic Electronic Components | 500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 4V | 188μA | 3.1A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20TQC47MYFT Panasonic Electronic Components | 1616 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 15 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 47μF | 20V | - | 4.3mm | - | 7343 | 2917 | - | 55mOhm @ 100kHz | Polar | - | 20V | 94μA | 1.5A | 2000 hours | 0.1 | 10 % | D15 | General Purpose | 1.4mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521X337M016ATE050 KEMET | 5000 |
| Datasheet | 39 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | Polar | - | - | 528μA | 2.2A | - | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520D107M010ATE018 KEMET | 20238 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | TR, 7 INCH | 4.3mm | 10V | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 10V | 100μA | 800mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJB107M006R0070 AVX Corporation | In Stock | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 6.3V | TR, 7 INCH | 2.8mm | 6.3V | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 6.3V | 60μA | - | - | 0.1 | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V337M2R5ATE025 KEMET | 2000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | 3.6mm | 25mOhm @ 100kHz | Polar | - | 2.5V | 83μA | 700mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M2R5ATE009 KEMET | 50000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | - | 55μA | 1.8A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520V337M2R5ATE007 KEMET | 10000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 7mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.6mm | 7mOhm @ 100kHz | Polar | - | 2.5V | 83μA | 5.2A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V157M010ATE025 KEMET | 557 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 150μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 0.15mA | 2700mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() T530X158M003ATE008 KEMET | 386 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2004 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 1500μF | 3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 3V | 7343 | 2917 | 3.8mm | 8mOhm @ 100kHz | Polar | - | 3V | 450μA | 5.8A | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B227M006ATE035 KEMET | 4893 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 6V | - | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | 6.3V | - | 0.139mA | 1900mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 10TPB150ML Panasonic Electronic Components | 9 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 150μF | 10V | TR | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 10V | 150μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB226M016R0150 AVX Corporation | 45592 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | Tantalum | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 16V | TR, 7 INCH | 2.8mm | 16V | 3528 | 1210 | - | 150mOhm @ 100kHz | Polar | - | 16V | 35.2μA | 677mA | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPC330MA Panasonic Electronic Components | 25 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | - | -55°C~105°C | Tape & Reel (TR) | 2002 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 330μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 6.3V | 207.9μA | 1.9A | - | - | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8TPE100MAZB Panasonic Electronic Components | 1287 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 100μF | 8V | - | 2.8mm | - | 3528 | 1210 | - | 35mOhm @ 100kHz | Polar | - | 8V | 80μA | 1.4A | - | - | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M006ATE012 KEMET | 3000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | 6.3V | 139μA | 1A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJA106M016R0200 AVX Corporation | 2000 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 10μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 200mOhm @ 100kHz | Polar | - | 16V | 16μA | - | - | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE150MI Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 4V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 4V | 60μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D337M006ATE040 KEMET | 23500 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 3.6mm | 40mOhm @ 100kHz | Polar | - | 6.3V | 208μA | 600mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |