- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55B157M6R3C0040 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 150μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | - | 40mOhm @ 100kHz | - | - | - | - | 94.5μA | 1.55A | - | - | 10 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCJY157M006R0015 AVX Corporation | 130 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 150μF | 6.3V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | - | - | - | 90μA | 2.5A | 2000 hours | - | 6 % | Y | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T540D226M025AH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | 10 % | 500 | - | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | - | KO-CAP | 0.021164 oz | - | - | 25 VDC | - | - | Reel | - | T540 HRA | - | 20 % | - | - | - | - | - | - | - | High Reliability Capacitor | - | - | - | - | - | 22 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 55 uA | 1732 mA | - | - | - | - | 75 mOhms | Tantalum Organic Polymer Low ESR | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T540D106M050AH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | 04051-046 | Active | N | - | KO-CAP | 0.021164 oz | - | - | 50 VDC | - | - | Reel | - | T540 HRA | - | 20 % | - | - | - | - | - | - | - | Tantalum Polymer Conductive Cathode Capacitors | - | - | - | - | - | 10 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T550B337K035AH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | + 105 C | KEMET | B Case | - 55 C | - | Tray | - | Active | N | This product may require additional documentation to export from the United States. | - | 0.128044 oz | - | - | 35 VDC | - | - | Tray | - | T550 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 mOhms | Tantalum Organic Polymer Standard Grade | - | 7.09 mm | - | - | 16.51 mm | - | - | - | - | - | ||
![]() T520T686M006ATE150 KEMET | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | - | - | - | - | 68μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | - | 150mOhm @ 100kHz | Polar | - | - | - | 0.043mA | 800mA | 2000 hours | 0.08 | 8 % | T | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520B106M016ATE100Z KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | - | KO-CAP | 0.003527 oz | - | 16 V | 16 VDC | 16 V | - | Reel | - | T520 SSD | - | 20 % | - | - | - | - | - | SMD/SMT | - | Standard Polymer Electrolytic Capacitor | - | - | 105 °C | -55 °C | - | 10 uF | - | - | - | SMD/SMT | - | 3528 | 1411 | - | 100 mΩ | - | - | - | - | 16 uA | 1100 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T520T476M006ATE040 KEMET | 448 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | - | - | - | - | 47μF | 6.3V | - | 2.8mm | - | - | 6032 | 1411 | - | 40mOhm @ 100kHz | Polar | - | - | - | 0.03mA | 1600mA | 2000 hours | 0.08 | 8 % | T | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B336M010ATE035 KEMET | 1690 |
| Datasheet | 32 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2005 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 33μF | 10V | - | 2.8mm | - | 10V | 3528 | 1411 | 1.9mm | 35mOhm @ 100kHz | Polar | - | - | 10V | 33μA | 1900mA | 2000 hours | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6TCE470MI Panasonic Electronic Components | 51 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 470μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D4 | - | - | General Purpose | - | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6THB470M Panasonic Electronic Components | 2539 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | Tantalum | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 8532.21.00.50 | 470μF | 6.3V | Tape, Embossed | 4.3mm | - | - | 7343 | 2917 | - | 35mOhm @ 100kHz | POLARIZED | - | - | 6.3V | 296.1μA | 3000mA | 1000 hours | - | 15 % | D4 | - | - | General Purpose | - | 3.8mm | 0.154 3.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55A156M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 15μF | 10V | - | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | - | 15μA | 620mA | - | - | 10 % | A | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520V157M004ATE025 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 4V | - | - | 60μA | 700mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T525D337M004ATE025 KEMET | 49 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 330μF | 4V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 4V | - | - | 132μA | 2.4A | - | 0.1 | 10 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T541X226M050AH6710 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 % | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | 04052-063B | Active | N | - | KO-CAP | 0.021164 oz | - | - | 50 VDC | - | - | Reel | - | T541 HRA | - | 20 % | - | - | - | - | - | - | - | Molded SMD Chip | - | - | - | - | - | 22 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 110 uA | - | - | - | - | - | 75 mOhms | Tantalum Organic Polymer Low ESR | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T55T336M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 20.7μA | 1A | - | - | 10 % | T | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCJC226M025R0100 AVX Corporation | In Stock |
| - | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 22μF | 25V | - | 3.2mm | - | - | 6032 | 2312 | - | 100mOhm @ 100kHz | Polar | - | - | - | 0.055mA | 944mA | - | 0.06 | 6 % | C | - | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T591B476M006ATE070 KEMET | 25748 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | Tantalum | 65.005457mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T591 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 47μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | 1.1mm | 70mOhm @ 100kHz | - | - | 200 μm | 6.3V | 29.6μA | 1.347A | 2000 hours | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520H108M006ATE055 KEMET | 3000 | - | Datasheet | 16 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 1000μF | 6.3V | - | 6.1mm | - | - | 7260 | 2824 | - | 55mOhm @ 100kHz | POLARIZED | - | - | - | 630μA | 1.8A | - | - | 20 % | H | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() TCJE106M063R0150 AVX Corporation | 33 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 10μF | 63V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 150mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | E | - | - | General Purpose | - | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free |