- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540D226M020AH8505 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 20V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 22μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() 4TAE220M Panasonic Electronic Components | 2987 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | - | 3528 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | 4V | - | - | 0.088mA | 2400mA | 2000 hours | 0.1 | 10 % | - | - | - | - | General Purpose | 1.8mm | 0.083 2.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD227M010R0015 AVX Corporation | 215 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 220μF | 10V | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCME337M006R0015 AVX Corporation | 364 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 150μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 1000μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() TCJT107M006R0200 AVX Corporation | 26 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 100μF | 6.3V | - | 2.8mm | 3528 | 1210 | - | 200mOhm @ 100kHz | POLARIZED | - | - | - | 0.06mA | 569mA | 2000 hours | 0.1 | - | T | - | - | - | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 23 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 33μF | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 680μF | - | - | - | - | - | - | 10mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T540D226M0AT8505 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T543X336K050ATW040 KEMET | 406 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 33μF | 50V | TR, Plastic, 7 Inch | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() TCJG107M004R0300 AVX Corporation | 26 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100μF | 4V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 300mOhm @ 100kHz | Polar | - | - | 4V | 40μA | 435mA | - | 0.1 | 8 % | G | - | - | - | General Purpose | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 5 |
| - | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 13 INCH | - | - | - | - | 15mOhm @ 100kHz | POLARIZED | 4V | - | - | 0.272mA | 4100mA | - | 0.1 | - | X | - | - | - | General Purpose | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD477M004S0050 AVX Corporation | 19 |
| - | 13 Weeks | - | - | Radial | - | - | - | - | TANTALUM (SOLID POLYMER) | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 470μF | - | TR, 13 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | 2917 | - | - | - | - | - | - | - | 20% | 20% | 50 mΩ | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD227M010S0040 AVX Corporation | 30 |
| - | 13 Weeks | - | - | Radial | - | - | - | - | TANTALUM (SOLID POLYMER) | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220μF | - | TR, 13 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10V | 2917 | - | - | - | - | - | - | - | 20% | 20% | 40 mΩ | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJC105M063S0300 AVX Corporation | 19 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.50 | 1μF | 63V | TR, 13 INCH | - | 6032 | 2312 | TANTALUM CAPACITOR | 300mOhm | POLARIZED | - | - | - | 3.6μA | 545mA | - | 0.06 | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJC335M063S0200 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | 2017 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.50 | 3.3μF | 63V | TR, 13 INCH | - | 6032 | 2312 | TANTALUM CAPACITOR | 200mOhm | POLARIZED | - | - | - | 20.8μA | 667mA | - | 0.06 | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJC685M050S0200 AVX Corporation | 30 |
| - | 13 Weeks | - | - | Radial | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2017 | - | - | - | e3 | yes | Active | - | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8532.21.00.50 | 6.8μF | - | TR, 13 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50V | 2312 | - | 0.034mA | 667mA | - | 0.08 | - | - | 20% | 20% | 200 mΩ | - | 2.6mm | - | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJE107M020S0045 AVX Corporation | 19 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | 20V | - | Tape & Reel (TR) | - | - | - | 20% | - | - | Active | - | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | 8532.21.00.50 | 100μF | 20V | TR, 13 INCH | - | 7343 | 2917 | TANTALUM CAPACITOR | 45mOhm | POLARIZED | - | - | - | 200μA | 1723mA | - | 0.06 | 6 % | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB475M025S0150 AVX Corporation | 20 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | 25V | - | Tape & Reel (TR) | 2017 | - | - | 20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.21.00.50 | 4.7μF | 25V | TR, 13 INCH | - | 3528 | 1210 | TANTALUM CAPACITOR | 150mOhm | POLARIZED | - | - | - | 11.8μA | 677mA | - | 0.06 | 6 % | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - |