- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T58W9105M035C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 1000 Hrs @ 85°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T58 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 1μF | 35V | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | - | - | - | W9 | General Purpose | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T55B336M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 33μF | 4V | - | 2.8mm | 3528 | 1411 | 200mOhm @ 100kHz | - | - | - | 13.2μA | 700mA | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520V157M006ATE012 KEMET | 26 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | - | - | 63μA | 1A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() F380J226MSAAH1 AVX Corporation | 28000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 22μF | - | TR, 7 Inch | - | 2012 | 0805 | 150mOhm @ 100kHz | POLARIZED | 6.3V | - | 13.9μA | 548mA | 1000 hours | 0.1 | 10 % | S | General Purpose | 900μm | 0.035 0.90mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() F380J476MMAAXEH3 AVX Corporation | 40000 | - | - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | F38 | 0.063Lx0.032W 1.60mmx0.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Gold (Au) | - | - | 8532.24.0020 | 47μF | 6.3V | TR, 7 INCH | - | 1608 | 0603 | 300mOhm @ 100kHz | POLARIZED | - | - | 59.2μA | 289mA | 1000 hours | 0.1 | 10 % | M | General Purpose | 1mm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCJD476M025R0060 AVX Corporation | 180 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 47μF | 25V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 60mOhm @ 100kHz | - | - | - | 0.1175mA | 1423mA | - | 0.06 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB106M025R0100 AVX Corporation | 50000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 25V | TR, 7 INCH | 2.8mm | 3528 | 1210 | 100mOhm @ 100kHz | POLARIZED | - | - | 25μA | 830mA | - | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCNL157M006R0200 AVX Corporation | 1511 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCN J-CAP | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | 200mOhm | Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 2.8mm | 3528 | 1210 | 200mOhm @ 100kHz | Polar | - | - | 0.09mA | 493mA | 2000 hours | 0.1 | 10 % | L | General Purpose | 1mm | 0.039 1.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521B156M020ATE090 KEMET | 428 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 15μF | 20V | TR, 7 INCH | - | 3528 | 1411 | 90mOhm @ 100kHz | POLARIZED | - | - | 0.03mA | 300mA | - | 0.1 | - | B | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJB337M002R0070 AVX Corporation | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 330μF | - | TR, 7 Inch | 2.8mm | 3528 | 1210 | 70mOhm @ 100kHz | POLARIZED | 2.5V | - | - | - | 2000 hours | - | - | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TCME108M004R0012 AVX Corporation | 2000 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | TCM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | TIN | - | - | - | 1000μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 4V | - | 0.4mA | - | - | 0.08 | 8 % | E | General Purpose | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T55V337M6R3C0025 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 330μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 10TCE220MIL Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 10V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() T520C157M004ATE025 KEMET | 26 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 4V | - | 3.2mm | 6032 | 2312 | 25mOhm @ 100kHz | Polar | 4V | - | 0.06mA | 2600mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T530X687M004ATE004 KEMET | 322 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 4mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 680μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 4mOhm @ 100kHz | Polar | 4V | - | 272μA | 8.2A | 2000 hours | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520L227M004ATE025 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 220μF | 4V | - | 3.2mm | 6032 | 2312 | 25mOhm @ 100kHz | Polar | 4V | - | 0.088mA | 2400mA | 2000 hours | 0.08 | 8 % | L | General Purpose | 1.9mm | 0.075 1.90mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 35TQS6R8MHD Panasonic Electronic Components | 16469 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TQS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 6.8μF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | B1S | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCJT336M006R0150 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 6.3V | - | 2.8mm | 3528 | 1210 | 150mOhm @ 100kHz | Polar | - | 6.3V | 19.8μA | 657mA | - | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F380J226MSA AVX Corporation | 1581333 |
| - | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 22μF | 6.3V | TR, 7 Inch | - | - | - | 200mOhm @ 100kHz | POLARIZED | - | - | 13.9μA | 474mA | 1000 hours | - | 10 % | S | General Purpose | 900μm | 0.035 0.90mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() 6TCF220M9L Panasonic Electronic Components | 2973 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 6.3V | - | - | 7343 | 2917 | 9mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - |