- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T530D227M010ASE010 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 220μF | 10V | - | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | - | - | 0.22mA | 5000mA | 2000 hours | 0.08 | 8 % | D | - | - | - | General Purpose | - | 0.122 3.10mm | 7.3mm | 2.8mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() T543B106K025AHE100 KEMET | 330 | - | - | 22 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 10μF | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | High Reliability | - | 0.083 2.10mm | - | - | Non-RoHS Compliant | - | COTS | ||
![]() TCJE156M050S0070 AVX Corporation | 27 |
| - | 13 Weeks | - | - | Radial | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2017 | - | - | - | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.21.00.50 | 15μF | - | TR, 13 INCH | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 50V | 2917 | 0.075mA | 1382mA | - | 0.06 | - | - | 20% | 20% | 70 mΩ | - | 4.1mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() T543D477K006ATE015 KEMET | 27 |
| - | 111 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 470μF | - | TR, Plastic, 7 Inch | - | - | - | - | - | 15mOhm @ 100kHz | - | - | 6.3V | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | - | COTS | ||
![]() M551B377M075AH KEMET | 2821 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 370μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B377M075AT KEMET | 2021 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 75V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Tin (Sn) | - | - | - | 370μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B348K008AT KEMET | 2010 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 8V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Tin (Sn) | - | - | - | 3400μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B228K010AA KEMET | 2848 |
| - | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 10V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | - | - | 2200μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K025AS KEMET | 2628 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 25V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B507K060BH KEMET | 2946 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJY337M006S0050 AVX Corporation | 9 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 6.3V | - | Tape & Reel (TR) | - | - | - | 20% | - | - | Active | - | 2 | SMD/SMT | EAR99 | - | - | 125°C | -55°C | 8532.21.00.50 | 330μF | 6.3V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 50mOhm | POLARIZED | - | - | - | 198μA | 1423mA | - | 0.12 | 12 % | - | - | - | - | - | 2mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() TCJE157M016S0040 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 16V | - | Tape & Reel (TR) | - | - | - | 20% | - | - | Active | - | 2 | SMD/SMT | EAR99 | - | - | 125°C | -55°C | 8532.21.00.50 | 150μF | 16V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 40mOhm | POLARIZED | - | - | - | 240μA | 1828mA | - | 0.06 | 6 % | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() TCJE685M063S0100 AVX Corporation | 13 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 63V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 6.8μF | 63V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 100mOhm | POLARIZED | - | - | - | 42.8μA | 1156mA | - | 0.06 | 6 % | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() M550B348M008AS KEMET | 2332 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 8V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 3400μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B507M040AH KEMET | 2455 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B507M060AH KEMET | In Stock | - | - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | - | - | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T550B756K075AH4252 KEMET | 36 |
| - | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | - | 75V | -55°C~105°C | Tape & Reel (TR) | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 75μF | - | - | - | not_compliant | - | - | - | 110mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJR476M006S0500 AVX Corporation | 31 |
| - | 13 Weeks | - | - | Radial | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2016 | - | - | - | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.21.00.50 | 47μF | - | TR, 13 INCH | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 6.3V | 0805 | 0.0282mA | 298mA | - | 0.1 | - | - | 20% | 20% | 500 mΩ | - | 1.2mm | - | 2.05mm | 1.3mm | ROHS3 Compliant | - | - | ||
![]() TCJY336M020S0070 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | 20V | - | Tape & Reel (TR) | 2017 | - | - | 20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 33μF | 20V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 70mOhm | POLARIZED | - | - | - | 66μA | 1203mA | - | 0.06 | 6 % | - | - | - | - | - | 2mm | - | 7.3mm | 4.3mm | ROHS3 Compliant | - | - | ||
![]() M550B507M025AH KEMET | 2374 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | - | 25V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | 0.445 11.30mm | - | - | Non-RoHS Compliant | - | - |