- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB475M025R0150 AVX Corporation | 1944 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 4.7μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | 11.8μA | 677mA | - | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T528Z227M004ATE012 KEMET | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | 4V | - | - | 88μA | 5.2A | - | 0.1 | 10 % | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCNN105M050R1500 AVX Corporation | In Stock | - | - | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | TCN | 0.081Lx0.051W 2.05mmx1.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | ESR IS MEASURED AT 100 KHZ | - | 1μF | - | - | - | - | - | - | - | 1.5Ohm @ 100kHz | POLARIZED | 50V | - | - | 0.005mA | - | - | 0.1 | - | N | General Purpose | - | 0.039 1.00mm | 2.05mm | 1.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55B226M010C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 22μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 22μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJP476M006R0500 AVX Corporation | 1 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2011 | TCJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 47μF | 6.3V | TR, 7 Inch | 1.35mm | - | 2012 | 0805 | 850μm | 500mOhm @ 100kHz | Polar | - | 1 mm | 6.3V | 28.2μA | - | - | - | 10 % | P | General Purpose | 1.5mm | 0.059 1.50mm | 2.05mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T525B476M006ATE070 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 47μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | - | - | 0.0296mA | 325mA | - | - | 8 % | B | General Purpose | - | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T530D477M004AHE006 KEMET | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 470μF | 6.3V | TR, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | 4V | - | - | 0.188mA | 1625mA | - | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T520B686M004ATE040 KEMET | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | - | 68μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 40mOhm @ 100kHz | Polar | 4V | - | - | 27μA | 1.6A | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B476M010AHE070 KEMET | 47 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 47μF | - | - | 2.8mm | not_compliant | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | 10V | - | - | 0.047mA | 1300mA | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T520Y108M2R5ATE015 KEMET | 25000 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1000μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 170μA | 3.5A | 2000 hours | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ETCF1000M6H Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 1000μF | 2.5V | - | - | - | 7343 | 2917 | - | 6mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T55V476M016C0045 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | 16V | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T530X477M006AHE010 KEMET | 508 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | - | 8532.21.00.50 | 470μF | 6V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | 6.3V | - | - | 0.296mA | 5200mA | - | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() TCJD107M016R0050 AVX Corporation | 60 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100μF | 16V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | - | 160μA | 1.5A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCNL336M016R0200 AVX Corporation | 26 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~85°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 33μF | - | TR, 7 Inch | - | - | 3528 | 1210 | - | 200mOhm @ 100kHz | - | 16V | - | - | - | - | 2000 hours | - | - | L | General Purpose | - | 0.039 1.00mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55A226M2R5C0180 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 22μF | - | - | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543X107M025AHE060 KEMET | 120 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | - | 100μF | 25V | TR, Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | 3.8mm | 60mOhm @ 100kHz | Polar | - | - | 25V | 250μA | - | - | - | 10 % | X | High Reliability | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T521V686M016AHE040 KEMET | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.0050 | 68μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ETCF680ML Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 680μF | 2.5V | - | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 4TCE470MIL Panasonic Electronic Components | 47 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 470μF | 4V | - | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - |