- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB337M002R0035 AVX Corporation | 1584 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 2.5V | TR, 7 Inch | 2.8mm | 3528 | 1210 | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | 82.5μA | 1.3A | - | - | 8 % | B | General Purpose | 1.9mm | 0.094 2.40mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55A686M2R5C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 68μF | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521B106M035ATE150 KEMET | 2007 | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 10μF | 35V | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521V106M050ATE090 KEMET | 40000 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 10μF | 50V | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55D107M025C0060 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | 25V | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521B335M035ATE200 KEMET | 645 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.0050 | 3.3μF | 35V | TR, 7 INCH | - | - | - | - | 200mOhm @ 100kHz | POLARIZED | - | - | - | 0.0116mA | 200mA | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543B107M006ATW025 KEMET | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | - | 100μF | 6.3V | TR, Plastic, 7 Inch | - | 3528 | 1411 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 22μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T591B336M006ATE080 KEMET | 44000 |
| - | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | Tantalum | 65.005457mg | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T591 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 33μF | 6.3V | - | 2.8mm | 3528 | 1411 | 1.1mm | 80mOhm @ 100kHz | - | - | 200 μm | 6.3V | 20.8μA | 1.26A | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55A336M6R3C0180 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 33μF | 6.3V | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521T106M025ATE060 KEMET | 11992 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 10μF | 25V | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B256K100AT KEMET | 31 |
| Datasheet | 33 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B756K075AT KEMET | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 75μF | 75V | - | - | - | - | - | 110mOhm @ 100kHz | POLARIZED | - | 640 μm | - | 42.2μA | 1.785A | 2000 hours | - | 5 % | B | General Purpose | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 47μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 13 INCH | 4.3mm | - | - | - | 70mOhm @ 100kHz | Polar | - | - | - | 0.075mA | 1600mA | - | 0.1 | 10 % | V | General Purpose | - | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T591V107M010ATE025 KEMET | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 100μF | 10V | - | 4.3mm | 7343 | 2917 | 3.8mm | 25mOhm @ 100kHz | - | - | - | 10V | 100μA | - | 2000 hours | - | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6THE150M Panasonic Electronic Components | 2613 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | 0.0945mA | 2400mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T52M1337M010C0055 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 10V | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | M1 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10TCE220ML Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 10V | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T55D337M6R3C0040 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 330μF | 6.3V | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() M550B347M030AG KEMET | 2429 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | - | - | - | 340μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - |