- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB226M020R0150 AVX Corporation | 129 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | 15.989131mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | 22μF | 20V | TR, 7 Inch | - | - | 3528 | 1210 | - | 150mOhm @ 100kHz | POLARIZED | - | - | - | 44μA | 600mA | 2000 hours | - | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCJB474M063R0400 AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | 8532.21.00.50 | 0.47μF | 63V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 400mOhm @ 100kHz | Polar | - | - | - | 3μA | 461mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6TPC47M Panasonic Electronic Components | In Stock |
| - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 1 | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | POSCAP™ TPC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 47μF | 6.3V | TR, EMBOSSED, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 55mOhm @ 100kHz | Polar | - | - | 6.3V | 29.6μA | 1.1A | - | 0.1 | 10 % | B1 | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJE336M035R0070 AVX Corporation | 19 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | 33μF | - | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 70mOhm @ 100kHz | - | - | 35V | - | - | - | 2000 hours | - | - | E | General Purpose | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCJA106M020R0150 AVX Corporation | 1621 |
| - | 15 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | Tin (Sn) | - | 10μF | 20V | TR, 7 INCH | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() T520D337M006ASE045 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 6.3V | - | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | - | - | - | - | 132μA | 600mA | 2000 hours | 0.1 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M551B127M100AT KEMET | 2429 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 100V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 120μF | - | - | - | - | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T520B157M004ATE015 KEMET | 24500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | 150μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 15mOhm @ 100kHz | Polar | - | 4V | - | 0.06mA | - | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520D107M010AHE080 KEMET | 1000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 100μF | 10V | - | 4.3mm | - | 7343 | 2917 | - | 80mOhm @ 100kHz | Polar | - | - | - | 0.1mA | 1700mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() TCJY107M020R0055 AVX Corporation | 96 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 100μF | 20V | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Y | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6THE150MI Panasonic Electronic Components | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | POLARIZED | - | - | - | 0.0945mA | 2800mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJA685M025R0150 AVX Corporation | 6602 |
| - | 15 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | 6.8μF | - | TR, 7 INCH | - | - | - | - | - | 150mOhm @ 100kHz | - | - | 25V | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() TCJY227M010R0050 AVX Corporation | 6800 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 220μF | 10V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | 220μA | - | 2000 hours | - | 6 % | Y | General Purpose | 4.3mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T521X476M035AHE030 KEMET | 86 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 47μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | - | - | - | 30mOhm @ 100kHz | POLARIZED | - | 35V | - | 0.1645mA | 2900mA | - | 0.1 | - | X | General Purpose | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | - | ||
![]() T521T685M035APE090 KEMET | 90000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 6.8μF | 35V | - | - | - | 3528 | 1411 | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJE686M025R0050 AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | Tin (Sn) | 8532.21.00.50 | 68μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | - | 170μA | 1635mA | 2000 hours | 0.06 | 6 % | E | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T591V337M2R5ATE012 KEMET | 2000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | 330μF | 2.5V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 12mOhm @ 100kHz | - | - | - | 2.5V | 83μA | - | 2000 hours | - | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T521B684M063ATE200 KEMET | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 0.68μF | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCJD227M006R0012 AVX Corporation | 10 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | - | Active | - | - | - | - | - | - | - | 220μF | 6.3V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520B337M2R5ATE035 KEMET | 20000 |
| Datasheet | 6 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 2.5V | - | - | - | - | - | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | 0.083mA | 1900mA | - | - | - | B | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - |