- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPE150M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X337M010AHE010 KEMET | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~125°C | Cut Tape (CT) | 2012 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | 8532.21.00.50 | 330μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | - | 330μA | 5200mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | Non-RoHS Compliant | - | ||
![]() T520B227M006ATE045 KEMET | 6895 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 6V | - | 2.8mm | - | 3528 | 1411 | - | 45mOhm @ 100kHz | Polar | 6.3V | - | 0.139mA | 1700mA | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6TPE330MIL Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 6.3V | 207.9μA | 2.8A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPE470MAJGB Panasonic Electronic Components | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (DRY/SOLID) | 1000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2007 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500KHZ | - | 470μF | 2V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | - | 11mOhm @ 100kHz | Polar | - | 2V | 188μA | 2.3A | - | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE150MAZB Panasonic Electronic Components | 32000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2011 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 150μF | 4V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 35mOhm @ 100kHz | Polar | - | 4V | 60μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X108M004ATE006 KEMET | 8500 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 1000μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | 4V | 400μA | 6.7A | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 20TQC22MYFD Panasonic Electronic Components | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 20V | - | 4.3mm | - | 7343 | 2917 | - | 80mOhm @ 100kHz | Polar | - | 20V | 44μA | 1.3A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPU4R7MSI Panasonic Electronic Components | 9000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | -55°C~85°C | Cut Tape (CT) | 2012 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 4.7μF | 10V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | 300mOhm @ 100kHz | Polar | - | 10V | 4.7μA | 360mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B107M006ATE015 KEMET | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2007 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 15mOhm @ 100kHz | Polar | - | 6.3V | 63μA | - | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T530D227M006ATE006 KEMET | 163 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | 6.3V | 139μA | 6.5A | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPB220ML Panasonic Electronic Components | 2 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | -55°C~105°C | Cut Tape (CT) | 2002 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 10V | TR | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 10V | 220μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B476M010ATE070 KEMET | In Stock |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 10V | - | 2.8mm | - | 3528 | 1411 | 1.9mm | 70mOhm @ 100kHz | Polar | - | 10V | 47μA | 1300mA | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520A336M006ATE070 KEMET | 72000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 33μF | 6.3V | - | 1.6mm | - | 3216 | 1206 | - | 70mOhm @ 100kHz | Polar | - | 6.3V | 21μA | - | 2000 hours | 0.08 | 8 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530D227M006ATE005 KEMET | 500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Cut Tape (CT) | 2010 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | - | 0.139mA | 7100mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6TPF220M5L Panasonic Electronic Components | In Stock |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2008 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | 6.3V | 138.6μA | 4A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V477M2R5ATE012 KEMET | 42000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | - | 470μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | - | 118μA | 1A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MAFB Panasonic Electronic Components | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | - | 15mOhm @ 100kHz | Polar | - | 2.5V | 11μA | 2A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE220M Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPF1000M5H Panasonic Electronic Components | 2000 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 1000μF | 2.5V | TR, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | 2.5V | 250μA | 6.1A | - | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |