- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | Case Style | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Maximum Dissipation Factor (%) | Maximum Operating Temperature (°C) | Maximum Terminal Width (mm) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Case Code | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520V107M010ATE015 KEMET | 23 |
| - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | No | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | 7343-19 | 2 | 0.274 | No | 330uF | Molded | EAR99 | Very Low | 0.018 | Not Compliant | No | Yes | 8532.21.00.50 | 207.9 | 3200 | 10 | 105 | 4.6 | -55 | Surface Mount | No | 4.3 | High Frequency Capacitance Retention|Low ESR | Yes | Yes | 20% | - | Polymer | Flat | Inward L | Polar | 6.3VDC | 7.3 X 4.3 X 1.8 | V | 7.3 | 1.8 | ||
![]() T520V477M006ATE040 KEMET | 903 |
| - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520V227M006ATE006 KEMET | 15 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | No | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | 7343-19 | 2 | 0.274 | No | 330uF | Molded | EAR99 | Very Low | 0.012 | Compliant | No | Yes | - | 82.5 | 3900 | 10 | 105 | 4.6 | -55 | Surface Mount | No | 4.3 | High Frequency Capacitance Retention|Low ESR | - | - | 20% | - | Polymer | Flat | - | Polar | 2.5VDC | 7.3 X 4.3 X 1.8 | V | 7.3 | 1.8 | ||
Tiny WHSL | 15 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |