- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Dielectric Material | Weight | Insert Material | Body Material | Material Type | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Sizes | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Other Names | Package | Package Type | Product Status | Qualification | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Note | Number of Channels | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Power Dissipation | Shell Size, MIL | Dissipation Factor | Manufacturer Size Code | Forward Voltage | Adhesive | Product Type | ESR | Includes | Reverse Voltage | Legend | Background Color | Product | Connection Type | Features | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB686M006R0070 KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 3 | - | - | Tantalum | - | - | Aluminum | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 3.5 x 2.8 x 1.9mm | 8 % | 2000 | - | - | 2000 Hrs @ 125°C | Mencom | - | +125°C | - | KYOCERA AVX | B Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Yes | - | J-CAP | 0.003527 oz | 6.3 V | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Cut Tape | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | SMD/SMT | - | Molded | - | 125 °C | -55 °C | - | - | - | 68 uF | - | Capacitors | - | Polymer | - | - | - | 2.8 mm | - | - | - | SMD/SMT | 3528 | 1210 | - | - | - | 70mOhm @ 100kHz | Polar | - | - | - | - | 6.3 V | 40.8 µA | 1300 mA | - | - | - | 8 % | B | - | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | IP67 | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJB476M010R0070 KYOCERA | 71 | - | - | - | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | - | Tantalum | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2000 | - | - | 2000 Hrs @ 105°C | Killark-Hubbell Electrical Products | VG-2 | + 105 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8532210050 | J-CAP | 0.003527 oz | 10 V | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Cut Tape | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | SMD/SMT | - | Molded | - | 125 °C | -55 °C | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | 2.8 mm | - | - | - | SMD/SMT | 3528 | 1210 | - | - | - | 70mOhm @ 100kHz | Polar | - | - | - | - | 10 V | 47 µA | 1300 mA | - | - | - | 6 % | B | - | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.794 mm | 1.9mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJB106M016R0200 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | - | - | - | Vinyl | ASTM | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2000 | - | - | 2000 Hrs @ 125°C | Brady | 50821 | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.003527 oz | 16 V | - | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | General & Industrial | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 16 uA | 800 mA | - | - | - | - | B | - | Yes | Tantalum Capacitors | 0.2 mOhm | - | - | L | White | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | - | - | ||
![]() TCJB107M006R0045 KYOCERA | 2593 | - | - | - | - | Front Mount | 1210 (3225M) | - | 19 | - | - | - | - | - | - | - | UL | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 3.5 x 2.8 x 1.9mm | 10 % | 2000 | - | - | 2000 Hrs @ 105°C | Turck | U-96566 | +105°C | 150 VAC, 150 VDC | KYOCERA AVX | B Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.003527 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | 100 uF | - | Capacitors | - | Polymer | - | - | - | 2.8mm | 7 A | - | - | SMD/SMT | - | - | 1.4mm | - | - | 45mOhm @ 100kHz | - | - | - | - | - | 6.3V dc | 60 μA | 1700 mA | - | - | - | 10% | B | - | - | Tantalum Capacitors | 0.045 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | IP67 | - | 1.9mm | 0.083 (2.10mm) | 15 m | 2.8 mm | 1.9mm | - | - | - | - | - | ||
![]() TCJB106M025R0090 KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | 15.989131 mg | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2000 | - | - | 2000 Hrs @ 105°C | ABB | ACH580-BCR-014A-4+B056+K452+L512 | + 105 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8532210050 | J-CAP | 0.003527 oz | 25 V | - | 25 V | 25 VDC | 25 V | -55°C ~ 105°C | Cut Tape | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 105 °C | -55 °C | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | 2.8 mm | - | - | - | SMD/SMT | 3528 | 1210 | - | - | - | 90 mΩ | - | - | - | - | - | - | 25 µA | 1200 mA | 2000 hours | - | - | 6 % | B | - | - | Tantalum Capacitors | 0.09 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 2.1082 mm | 3.5 mm | 2.794 mm | 1.9mm | - | No | - | - | - | ||
![]() TCJA226M006R0300E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | 2000 | Polyvinyl Chloride | - | 2000 Hrs @ 125°C | Thomas & Betts | LTTES12G-A | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Yes | - | - | - | 6.3 V | - | - | - | - | -55°C ~ 125°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | Molded | - | - | - | - | Gray | - | 22 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | - | - | 600 mA | - | - | - | - | A | - | - | Tantalum Capacitors | 300 mOhm | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | 5.08 | - | 0.071 (1.80mm) | - | - | 1.6mm | - | - | - | - | - | ||
![]() TCJA476M006R0200 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 6 % | 2000 | - | - | 2000 Hrs @ 105°C | Johnson Controls | VG7251ET+3008BP | + 105 C | - | KYOCERA AVX | A Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.000952 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 28.2 uA | 700 mA | - | - | - | - | A | - | - | Tantalum Capacitors | 0.2 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | Union Angle | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | - | - | - | ||
![]() TCJA107M006R0100E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 10 % | 2000 | - | - | 2000 Hrs @ 105°C | NTE Electronics | NTE30045 | + 105 C | - | KYOCERA AVX | A Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Yes | - | - | 0.000952 oz | 6.3 V | - | - | 6.3 VDC | - | 0.1 to 185 Degrees F | MouseReel | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | Molded | - | - | - | - | White | - | 100 uF | - | Capacitors | - | - | - | - | - | - | 30 MilliAmps | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | 60 uA | 1000 mA | - | 120 MilliWatts | - | - | A | 3.6 Volts DC | - | Tantalum Capacitors | 100 mOhm | - | 5 Volts DC | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | - | - | - | ||
![]() TCJA106M010R0300 KYOCERA | In Stock | - | - | - | PCB, Surface Mount | Back Mount | 1206 (3216M) | - | 8 | - | - | Tantalum | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | 3.2 x 1.6 x 1.6mm | 6 % | 2000 | - | - | 2000 Hrs @ 125°C | Turck | U-96672 | +125°C | 42 VAC, 42 VDC | KYOCERA AVX | A Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8532210050 | J-CAP | 0.000952 oz | 10 V | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 125°C | Cut Tape | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 125 °C | -55 °C | - | - | - | 10 uF | - | Capacitors | - | Polymer | - | - | - | 1.6 mm | 1.5 A | - | - | SMD/SMT | 3216 | 1206 | 1.1mm | - | - | 300 mΩ | Polar | - | - | - | - | 10 V | 10 µA | 600 mA | - | - | - | 6 % | A | - | - | Tantalum Capacitors | 0.3 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | IP67, IP20 | - | 1.6 mm | 1.8034 mm | 10 m | 1.6 mm | 1.6mm | - | No | No SVHC | Lead Free | - | ||
![]() TCJA476M006R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 6 % | 2000 | - | - | 2000 Hrs @ 105°C | NTE Electronics | TD220M6.3 | + 105 C | - | KYOCERA AVX | A Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Disc | Active | - | No | - | J-CAP | 0.000952 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | Solid Tantalum | - | - | 220u Farads | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.394 | 100mOhm @ 100kHz | - | 0.2 | - | - | 0.019 | - | 28.2 uA | 1000 mA | - | - | - | - | A | - | - | Tantalum Capacitors | 100 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | - | - | - | ||
![]() T55T476M6R3C0070 Vishay Precision Group | In Stock | - | - | - | - | Free Hanging (In-Line) | 1411 (3528 Metric) | - | - | Circular | Stainless Steel | - | - | - | - | - | - | D38999/26LE | - | - | - | - | 16 | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | 718-2083-2 | Bulk | - | Active | - | - | - | - | - | 6.3V | - | - | - | - | -65°C ~ 200°C | Tape & Reel (TR) | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | 3 (168 Hours) | - | Plug Housing | For Female Sockets | 8 | - | - | - | - | - | 47µF | Threaded | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | Nickel | 17-8 | - | - | - | - | Silver | - | 70 mOhm | - | - | Contacts Not Included | - | - | - | - | - | - | - | E | - | T | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | ||
![]() TCJE106M050R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 400 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | - | PEI-Genesis | E Case | - 55 C | Yes | - | Bulk | - | Active | - | Details | - | J-CAP | 0.014110 oz | 50 V | - | - | 50 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | 50 uA | 1600 mA | - | - | - | - | E | - | - | Tantalum Capacitors | 0.1 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() TCJK475M010R0300 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCN4108M006R0055 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 2924 (7360 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7360 | - | - | 20 % | 800 | - | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | 4 Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | 8532210050 | - | 0.029277 oz | 6.3 V | - | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | SMD/SMT | - | Conductive Polymer Chip Capacitors Low ESR | - | 85 °C | -55 °C | - | - | - | 1,000 uF | - | Capacitors | - | - | - | - | - | 6 mm | - | - | - | SMD/SMT | 7360 | 2924 | - | - | - | 55 mΩ | - | - | - | - | - | - | 600 uA | 1860 mA | 2000 hours | - | - | 20 % | 4 | - | - | Tantalum Capacitors | 0.055 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6 x 2 mm | - | - | 2 mm | 2.0066 mm | 7.3 mm | 6 mm | - | - | No | - | Lead Free | - | ||
![]() TCQD337M004R0025 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 4 V | - | - | - | - | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Molded | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | 3000 mA | - | - | - | - | D | - | - | - | 25 mOhm | - | - | - | - | - | - | Automotive | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() F380J105MUA KYOCERA | In Stock | - | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 0402 | 1005 | - | - | 6 | 10000 | - | - | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | U Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | - | FRAMELESS | 0.000053 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | F38 | 0.043 L x 0.024 W (1.10mm x 0.60mm) | 20 % | - | - | - | Conductive Polymer, Miniature, Undertab Solid Electrolytic Chip Capacitors | - | - | - | - | - | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.5Ohm @ 100kHz | - | - | - | - | - | - | 0.6 uA | 100 mA | - | - | - | - | U | - | - | Tantalum Capacitors | 1500 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 1.1 mm | 0.6 mm | - | - | 0.55 mm | 0.022 (0.55mm) | 1.1 mm | 0.6 mm | - | - | - | - | - | - | ||
![]() TCJD107M010R0045E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.021164 oz | 10 V | - | - | 10 VDC | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | 100 uA | 2200 mA | - | - | - | - | D | - | - | Tantalum Capacitors | 45 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() TCNT226M025R0200E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | T Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.003527 oz | 25 V | - | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | Polymer Chip Capacitor | - | - | - | - | - | - | 22 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | 1 | - | - | 55 uA | 700 mA | - | - | - | - | T | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | - | ||
![]() TCN4227M020R0100E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | 800 | - | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 20 V | - | - | - | - | -55°C ~ 85°C | - | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | Molded | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | 1380 mA | - | - | - | - | 4 | - | - | Tantalum Capacitors | 100 mOhm | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 6.1 mm | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | ||
![]() TCJE106M050R0070 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 6 % | 400 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | - | Glenair | E Case | - 55 C | Yes | - | Retail Package | - | Active | - | Details | - | J-CAP | 0.014110 oz | 50 V | - | - | 50 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 50 uA | 1.3 A | - | - | - | - | E | - | - | Tantalum Capacitors | 70 mOhms | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - |