- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Manufacturer Package Identifier | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJA107M002R0200 AVX Corporation | 925 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 100μF | 2.5V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | 2.5V | 25μA | - | - | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TAB47M Panasonic Electronic Components | 89 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | - | Tantalum | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 47μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | - | 70mOhm @ 100kHz | POLARIZED | - | 6.3V | 29.6μA | 1100mA | 1000 hours | - | 8 % | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE150MI Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Polymer | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D227M006ATE009 KEMET | 590 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | - | 220μF | 6.3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | - | 139μA | 4.6A | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE470MC Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Polymer | - | TPE-D2E | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 3.5A | 2000 hours | 0.1 | 10 % | D2E | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521X106M063ATE050 KEMET | 86 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 10μF | 63V | TR, 7 INCH | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | 29.6μA | 550mA | - | 0.1 | 10 % | X | General Purpose | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B227M2R5ATE030 KEMET | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 30mOhm | Matte Tin (Sn) | - | - | 220μF | 2.5V | - | 2.8mm | 3528 | 1411 | - | 30mOhm @ 100kHz | Polar | - | - | 0.055mA | - | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T530X108M003ATE010 KEMET | 193 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 10mOhm | Matte Tin (Sn) | - | - | 1000μF | 3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 3.8mm | 10mOhm @ 100kHz | Polar | - | 3V | 300μA | 5.2A | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPE330MADGB Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | - | 13mOhm @ 100kHz | Polar | - | 2V | 132μA | 2A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPF680MAH Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 4 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 680μF | 4V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | 4V | 272μA | 4.4A | - | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X337M010ATE004 KEMET | 1121 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~125°C | Cut Tape (CT) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 4mOhm @ 100kHz | Polar | - | 10V | 330μA | 8.2A | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520D337M006ATE010 KEMET | 100 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 6.3V | - | 4.3mm | 7343 | 2917 | 3.6mm | 10mOhm @ 100kHz | Polar | - | 6.3V | 208μA | 4700mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJT106M016R0150 AVX Corporation | 45 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | - | - | - | 10μF | 16V | - | 2.8mm | 3528 | 1210 | - | 150mOhm @ 100kHz | Polar | - | 16V | 16μA | 657mA | - | 0.06 | 6 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D477M004ATE040 KEMET | 2792 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 470μF | 4V | - | 4.3mm | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | 4V | - | 188μA | 1.9A | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520T336M006ATE070 KEMET | 3143 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | - | - | - | 33μF | 6.3V | - | 2.8mm | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | - | 21μA | 400μA | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D687M2R5ATE010 KEMET | 133500 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 680μF | 2.5V | - | 4.3mm | 7343 | 2917 | 3.6mm | 10mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 5A | - | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 6TPU150MBI Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | -55°C~85°C | Cut Tape (CT) | 1995 | POSCAP™ TPU | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | 2.8mm | 3528 | 1411 | - | 100mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 670mA | - | - | 10 % | - | General Purpose | 900μm | 0.039 1.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPG150MZG Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 150μF | 6.3V | TR, 7 Inch | 2.8mm | 3528 | 1210 | - | 35mOhm @ 100kHz | Polar | - | 6.3V | 189μA | 1.2A | - | 0.10 | 10 % | B15G | General Purpose | 1.4mm | 0.059 1.50mm | 3.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F380J476MSA AVX Corporation | 117 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 1000 Hrs @ 85°C | -55°C~105°C | Tape & Reel (TR) | 2013 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 6.3V | TR, 7 Inch | 1.25mm | 2012 | 0805 | - | 200mOhm @ 100kHz | POLARIZED | - | - | 29.6μA | - | - | - | 10 % | S | General Purpose | 800μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520V477M2R5ATE009 KEMET | 4 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 470μF | 2.5V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | 2.5V | 118μA | 5A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |