- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Contact Sizes | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Polarity | Lead Spacing | Note | Voltage | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Impedance | Shell Size, MIL | Dissipation Factor | Manufacturer Size Code | Cable Opening | Topology | Product Type | ESR | Includes | Frequency Range | Insertion Loss | Isolation | Legend | RF Type | P1dB | IIP3 | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJE685M063S0150 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB157M006S0045 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | - | KYOCERA AVX | - | - | Yes | Tape & Reel (TR) | - | Active | - | Details | J-CAP | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJA107M002R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | Molded | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 700 mA | - | - | - | - | - | A | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | - | ||
![]() TCJB106M025R0090E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | - | Details | - | - | 25 V | - | - | - | -55°C ~ 105°C | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | 1200 mA | - | - | - | - | - | B | - | - | Tantalum Capacitors | 90 mOhm | - | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | - | - | - | ||
![]() TCME687M006R0012 KYOCERA | In Stock | - | - | - | Panel Mount, Through Hole | 2917 (7343 metric) | Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | Gold | Copper Alloy | - | - | 8 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | Glenair | E Case | - 55 C | Yes | Retail Package | Metal | Active | - | Details | - | 0.014110 oz | 6.3 V | - | 6.3 VDC | - | -65°C ~ 175°C | MouseReel | 806 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Solder | Plug, Male Pins | Tantalum Solid Electrolytic Chip Capacitors Conductive Polymer Multianode | - | - | - | Silver | - | 680 uF | Threaded | Capacitors | - | - | - | - | F | - | - | - | Passivated | 39-21 | SMD/SMT | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | 408 uA | 5800 mA | - | - | - | - | - | E | - | - | Tantalum Capacitors | 0.012 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.170 (4.32mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | ||
![]() TCJY337M006R0050E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 12 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | PEI-Genesis | Y Case | - 55 C | Yes | Bulk | - | Active | - | Details | J-CAP | 0.021164 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | 198 uA | 1900 mA | - | - | - | - | - | Y | - | - | Tantalum Capacitors | 50 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | ||
![]() TCNK106M025R0350 KYOCERA | In Stock | - | - | - | Surface Mount | 24-VFLGA Exposed Pad | - | - | - | - | 24-LGA (3x3) | - | - | - | - | - | ADRF5049 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | - | - | SP4T | - | - | - | - | - | 500 mA | 45GHz | - | 50Ohm | - | - | K | - | Absorptive | - | 350 mOhm | - | 9kHz ~ 45GHz | 3.3dB | 35dB | - | 5G, Cellular, VSAT | - | 50dBm | - | - | - | 3.2 mm | 3.2 x 1.6 x 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY476M016R0045E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | PEI-Genesis | Y Case | - 55 C | Yes | Bulk | - | Active | - | Details | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Molded | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | 75.2 uA | 2000 mA | - | - | - | - | - | Y | - | - | Tantalum Capacitors | 45 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | ||
![]() TCJB686M006R0055 KYOCERA | In Stock | - | - | Surface Mount | Free Hanging (In-Line) | 1411 (3528 Metric), 1210 | - | 2 | Circular | Aluminum | - | - | Tantalum | - | - | - | D38999/26ZJ | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 16 (4), 20 (40), 8 Coax (2) | 3.5 x 2.8 x 1.9mm | 8 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | Amphenol Aerospace Operations | B Case | -55°C | Yes | Bulk | - | Active | - | Details | J-CAP | 0.003527 oz | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -65°C ~ 175°C | MouseReel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | SMD/SMT | Plug Housing | For Male Pins | 46 (44 + 2 Coax) | 125 °C | -55 °C | - | - | 68 uF | Threaded | Capacitors | Crimp | - | Polymer | - | B | Shielded | Environment Resistant | 2.8mm | Zinc Nickel | 25-46 | SMD/SMT | 3528 | 1210 | Black | 55mOhm @ 100kHz | - | Polar | - | Contacts Not Included | 6.3V dc | 40.8 μA | 1500 mA | - | - | - | J | 8% | B | - | - | Tantalum Capacitors | 0.055 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | Coupling Nut, Self Locking | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | - | - | - | No | No SVHC | Lead Free | - | ||
![]() TCJX476M020R0055 KYOCERA | In Stock | - | - | - | Free Hanging (In-Line) | 2917 (7343 metric) | - | - | - | Thermoplastic | - | - | - | Thermoplastic | Thermoplastic | - | - | KYOCERA AVX | 20% | 2917 | 7343 | Gold | Copper Alloy | - | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | Conxall/Switchcraft | X Case | - 55 C | Yes | Bulk | Plastic | Active | - | Details | J-CAP | 0.014110 oz | 20 V | - | 20 VDC | 600VAC/DC | -40°C ~ 85°C | MouseReel | Multi-Con-X®, Insta-Click™ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Crimp | Plug, Female Sockets | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 4 | - | - | Black | - | 47 uF | Bayonet Lock | Capacitors | - | Varies by Wire Gauge | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | SMD/SMT | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | 94 uA | 1800 mA | - | - | - | - | - | X | 0.350 ~ 0.400 (8.89mm ~ 10.16mm) | - | Tantalum Capacitors | 0.055 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | Backshell, UV Resistant | Tantalum Capacitors - Polymer | 7.3 mm | 7343-15x mm | - | 1.5 mm | 0.059 (1.50mm) | 7.3 mm | 4.3 mm | - | - | UL94 HB | - | - | - | - | ||
![]() 6THC150M Sanyo | 880000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | Murrplastik | 83182040 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 Inches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY337M004S0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1900 mA | - | - | - | - | - | Y | - | - | - | 50 mOhm | - | - | - | - | - | - | - | - | - | - | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD686M025R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.014110 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 68 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | 170 uA | 1800 mA | - | - | - | - | - | D | - | - | Tantalum Capacitors | 70 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | ||
![]() TCJB227M006R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | Polyester | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Brady | 120725 | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Safety Signs | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 800 mA | - | - | - | - | - | B | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | - | Emergency Emergency Shut Off | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | - | - | - | ||
![]() TCN4337M016R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7360 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7360 | - | - | - | - | 20 % | 800 | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.029277 oz | 16 V | - | 16 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | Molded | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | 528 uA | 1650 mA | - | - | - | - | - | 4 | - | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6 mm | - | 2mm | - | - | - | - | - | ||
![]() TCJB227M002S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D476K016CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY336M025R0100 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.014110 oz | 25 V | 25 V | 25 VDC | 25 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 105 °C | -55 °C | - | - | 33 uF | - | Capacitors | - | - | - | - | - | - | - | 4.3 mm | - | - | SMD/SMT | 7343 | 2917 | - | 100 mΩ | - | - | - | - | - | 82.5 uA | 1400 mA | - | 2000 hours | - | - | 6 % | Y | - | - | Tantalum Capacitors | 100 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 2.0066 mm | 7.3 mm | 4.3 mm | - | - | - | No | - | - | - | ||
![]() TCN4107M025R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7361 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | - | - | - | 6 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.029277 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors Undertab Series with Conductive Polymer Electrode | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | 250 uA | 1380 mA | - | - | - | - | - | 4 | - | - | Tantalum Capacitors | 100 mOhm | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | - | - | - | - | - | - | ||
![]() TCJY337M002R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.014110 oz | 2.5 V | - | 2.5 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | 82.5 uA | 1.5 A | - | - | - | - | - | Y | - | - | Tantalum Capacitors | 40 mOhms | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - |