- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520C337M2R5AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2600 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520W336M016ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 16 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 52.8 uA | 2000 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520L227M004AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | - | L Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2400 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 6 mm | 3.2 mm | ||
![]() T520W337M2R5AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2100 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520V107M010AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 100 uA | 3200 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521X226M050AME075 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | 110 uA | 1.815 A | 75 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520X108M003AME030 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 300 uA | 2900 mA | 30 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T540D336M025CT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T520B107M2R5AME035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 25 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B336M010AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 33 uA | 1800 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V686M010ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 2200 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C686M010AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T541X686M025DT8510 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | - | X Case | - 55 C | - | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() M550B187M135AG KEMET | In Stock | - | - | - | - | - | 5 | 1 | + 105 C | - | B Case | - 55 C | - | - | - | Details | - | - | 135 VDC | Bulk | M551 | 20 % | - | 180 uF | Screw | 302 uA | 7900 mA | 50 mOhms | - | 52.1 mm | 50.6 mm | 11.1 mm | ||
![]() T520M227M2R5AME030 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | - | 2500 | + 105 C | - | M Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 30 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M004AHE015 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | - | 1000 | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 15 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B686M006ANE045 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 42.84 uA | 2300 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520D157M008ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 8 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 120 uA | 2400 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A107M004ANE070 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.000783 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 40 uA | 900 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520V337M004AHE040 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 2200 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm |