- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051K1R0BBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035J100GBTTR AVX Corporation | 11 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 10pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 04025J3R3ABWTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 3.3pF | - | 50V | TR | - | - | - | not_compliant | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.5152% | 1.5152% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | ||
![]() 08055J100GBTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 10pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051K100JBTTR AVX Corporation | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 10pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() R49AI3100DQA2M KEMET Corporation | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 100 nF | 100000 pF | 0.1uF | EAR99 | 680 | - | 0.6 | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | 6 | Active | - | - | Details | - | 17.5 | X1 | 15 | - | - | 800 VDC | Straight | - | Ammo | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | PP | 15 mm | - | - | - | - | 800VDC|330VAC | - | - | - | Safety Capacitors | - | - | - | 18 X 6 X 17.5 | Safety Film Capacitors | - | Safety Capacitors | 18 | - | - | - | - | 17.5 | - | RoHS Compliant | - | ||
![]() 04023J4R5BBSTR AVX Corporation | 35000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 4.5pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R1ABSTR AVX Corporation | 14 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | - | - | Thin Film | - | - | 0.1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | - | 25V | - | - | - | - | 914 mΩ | - | 19.4GHz | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04023J7R5BBSTR AVX Corporation | 1590 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 7.5pF | - | 25V | TR | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | 2.7GHz | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 0.309 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2F024701C00KSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | 3.5(Max) | - | AEC-Q200 | 2.23 | Details | Yes | 8.5(Max) | - | 5 | 0.114446 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | - | - | FILM CAPACITOR | PET | 5 mm | - | - | 250 V | 0.5 mm | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | - | 160 V | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | ||
![]() 0201YJ3R9BBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.9pF | - | 16V | TR, 7/13 INCH | - | 325μm | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04023K180FBSTR AVX Corporation | 28 | - | - | 14 Weeks | - | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Tape & Reel (TR) | 2009 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 18pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 08051J0R9ABTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.9pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035J0R6PBTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 0.6pF | - | 50V | TR | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 02013J1R1ABWTR AVX Corporation | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.1pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J0R6ABTTR AVX Corporation | 28 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.6pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J0R4PBSTR AVX Corporation | 11 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 0.4pF | - | 25V | TR | - | 325μm | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 02013J3R3ABSTR AVX Corporation | 11 |
| - | 18 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.3pF | - | 25V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | ||
![]() 06035J0R5BBSTR AVX Corporation | 11 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() C005YJ0R5PBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® C005 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.02pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Thin Film | - | - | 0.5pF | - | 16V | TR | - | - | - | - | - | - | 0402 | 1005 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 145μm | 0.007 0.17mm | 0.405mm | 0.215mm | - | - | ROHS3 Compliant | - |