- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Core Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Depth | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Failure Rate | Termination Type | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Data Interface | Product Type | Shielded | Self Resonant Frequency | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J0R3QBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | 25 V | - | MouseReel | * | - | 0.03 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 0.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 08051J1R0BBTTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Fiberglass | - | - | - | - | CSA, UL | KYOCERA AVX | 3000 | Vynckier Enclosure Systems | A41-1212CTH | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Yes | Accu-P | 0.000194 oz | 100 V | 100 V | 100 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | SMD/SMT | 30 ppm/°C | Low ESR Thin Film Chip Capacitor | - | 125 °C | -55 °C | Non-Metallic | - | - | 1 pF | Capacitors | - | 1.27 mm | - | SMD/SMT | 2012 | 0805 | C0G | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | 5.6 GHz | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | No | Lead Free | ||
![]() 08055K560GAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | - | - | - | - | - | - | - | - | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.044 (1.13mm) | - | - | - | - | ||
![]() 06035J4R7BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | - | 4.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 06031K4R7BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | - | 4.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 08051J8R2BAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | - | - | - | - | - | - | - | - | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 02015J0R7PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Accu-P | - | 50 V | - | 50 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.02pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 0.7 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0201 | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | ||
![]() 02013J3R6ABSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | 25 V | - | - | * | - | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 3.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | Lead Free | ||
![]() 08055J140FBTTR KYOCERA | In Stock | - | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 50 V | - | 50 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Low ESR Thin Film Chip Capacitor | 2.55 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | 14 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | -- | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Flame Retardant Coating, Military, Moisture Resistant, Safety | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | -- | 2.01 mm | 1.27 mm | - | - | ||
![]() 06035JR16PBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | Aluminum | Square, Fins | BGA | Black Anodized | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | -- | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.02pF | Active | - | - | - | Top Mount | - | - | - | - | - | - | 0.16 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | Thermal Tape, Adhesive (Included) | 0.768 (19.50mm) | 9.20°C/W @ 200 LFM | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | -- | -- | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | -- | 0.63 mm | 0.029 (0.73mm) | 0.748 (19.00mm) | 0.748 (19.00mm) | - | - | ||
![]() 12105J110GBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | - | -55°C ~ 125°C | Reel | * | 0.119 L x 0.098 W (3.02mm x 2.50mm) | ±2% | Active | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 11 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | - | ||
![]() 12105J160JBTTR KYOCERA | In Stock | - | - | - | Surface Mount | Module | -- | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | - | - | -20°C ~ 65°C | Bulk | -- | 0.119 L x 0.098 W (3.02mm x 2.50mm) | ±5% | Obsolete | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | GPS Receiver | - | 16 pF | Capacitors | 2.7 V ~ 3.6 V | - | 1575.42MHz | SMD/SMT | - | - | - | - | - | -- | - | - | - | PCB, Surface Mount | Silicon RF Capacitors / Thin Film | - | - | -161dB | -- | 23mA | GPS | PCB, Surface Mount | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | 3.02 mm | 3.02 x 2.5 x 0.93 | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06035J3R4BBTTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | - | - | 50 V | - | Reel | * | - | 0.1 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 3.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 0402YJ3R6BBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | 16 V | - | Reel | * | - | 0.1 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 3.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 08055K270FBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 1 % | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 27 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 06031J3R8ABSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Ferrite | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 100 V | -55°C to +125°C | - | * | - | 0.2 | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 3.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | RoHS | - | - | - | - | - | Silicon RF Capacitors / Thin Film | No | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 04023J0R4ZBSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | - | - | - | 25 V | - | Reel | * | - | 0.01 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 0.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | ||
![]() 04021JR55PBWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | 500 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 100 V | - | 100 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 0.55 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 06031J0R6ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | KYOCERA AVX | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | 0.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - |