- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J8R2BBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 8.2pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J0R2ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | - | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 200FF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 25% | 25% | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C005YK1R2QBSTR AVX Corporation | 45592 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® C005 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.03pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Thin Film | - | - | - | 1.2pF | - | 16V | TR | - | - | - | - | - | 0402 | 1005 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 145μm | 0.007 0.17mm | 0.405mm | 0.215mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02011J0R1ZBSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.01pF | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.1pF | - | - | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02013J1R6ABSTR AVX Corporation | 28 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.6pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J1R6BBSTR AVX Corporation | 28 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.6pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J0R3ABSTR AVX Corporation | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 300FF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | 25V | - | 16.6667% | - | - | - | - | 14.6GHz | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 08051K0R2ABTTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.2pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 0402ZJ0R7PBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 700FF | - | 10V | TR | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 2.8571% | 2.8571% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J3R3BBWTR AVX Corporation | 470000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.3pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 7.8 | WIMA | 470 nF | 470000 pF | 0.47uF | EAR99 | 594 | - | 0.8 | 6 | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 10.5(Max) | - | - | Details | - | 19(Max) | High Capacitance|Self Healing | - | 22.5 | 0.282192 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 22.5 mm | - | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 63 |
| - | - | - | - | Through Hole | 26.5 mm x 10.5 mm x 19 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 7.589 | WIMA | 4700 nF | - | 4.7uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKS4D044705G00JSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Active | 10.5(Max) | Active | 2.25 | Details | Yes | 19(Max) | - | - | 22.5 | 0.282192 oz | - | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 4.7 uF | Capacitors | - | Tray | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PET | 22.5 mm | - | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | - | 63 V | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | 0.748 (19.00mm) | 26.5 mm | 10.5 mm | 19(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4800 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 3.681 | - | - | - | 0.01uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 6 | Wima | MKP1U021004D00JSSD | - | 110 | - | - | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | Active | 7(Max) | - | 5.66 | - | Yes | 14(Max) | - | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.01 µF | - | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | - | - | - | 2000 V | - | 7128 | 2000VDC|700VAC | - | 5% | 5% | - | - | 700 V | - | 18 X 7 X 14 | - | - | - | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04023J0R2BBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 0.2pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | - | - | 25V | - | - | - | - | 776 mΩ | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.132 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKX2AW23303F00KSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Active | 5(Max) | - | 5.72 | Non-Compliant | Yes | 11(Max) | - | X2 | 10 | 0.035274 oz | - | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE: 305V | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 10 mm | - | - | 560 V | - | 5120 | 305VAC | Straight | 10% | 10% | Safety Capacitors | - | 275 V | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04023J0R9ABWTR AVX Corporation | 3500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 0.9pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J2R0ABTTR AVX Corporation | 11 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J0R3ABTTR AVX Corporation | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | - | 100V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J0R7ABSTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 700FF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | 50V | - | - | - | - | 7.1429% | 7.1429% | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 08055K180JBTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 18pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - |