- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402ZJ2R1BBSTR\500 Kyocera AVX | 50 |
| - | - | - | - | 500 | - | - | Details | - | - | - | 10 V | MouseReel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 0201YK6R2ABSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | - | 16 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() 02013K1R4ABSTR Kyocera AVX | 50 |
| - | - | - | - | 5000 | - | - | Details | - | - | - | 25 V | Reel | Accu-P Std | - | - | - | - | - | - | - | - | - | ||
![]() SQCAEM910JATME Kyocera AVX | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | 1 | + 125 C | - 55 C | Details | - | - | - | 150 V | - | SQ | 5 % | 90 PPM / C | Ultra Low ESR MLC | 91 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() HQCEMA160JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | - | C0G (NP0) | - | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 16 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA120CAT9A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | - | 7200 V | - | - | 0.25 pF | 30 PPM / C | High RF Power Capacitor | 12 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA330JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 33 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() HQCEMA180JAT1A Kyocera AVX | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | 1 | + 125 C | - 55 C | Details | C0G (NP0) | - | - | 7200 V | - | - | 5 % | 30 PPM / C | High RF Power Capacitor | 18 pF | SMD/SMT | RF/Microwave Multilayer Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E121JEN3600XJ16 Kyocera AVX | In Stock | - | - | 3838 (9797 metric) | 3838 | 9797 | 16 | + 125 C | - 55 C | Details | - | - | - | 3.6 kV | Bulk | 100E | 5 % | 90 PPM / C | Microwave | 120 pF | SMD/SMT | RF Capacitors | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 0201YK100GBWTR Kyocera AVX | 20 |
| - | 0201 (0603 metric) | 0201 | 0603 | 5000 | + 125 C | - 55 C | Details | - | - | - | 16 V | MouseReel | Accu-P | 2 % | 60 PPM / C | Microwave | 10 pF | SMD/SMT | RF Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() C005YJR75PBSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | - | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() C005YJR25PBSTR Kyocera AVX | In Stock | - | - | - | - | - | 5000 | - | - | Details | - | Accu-P | - | 16 V | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | - | - | - | - | ||
![]() 0201ZK170FBSTR Kyocera AVX | In Stock | - | - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | Details | - | Accu-P | - | 10 V | Reel | Accu-P Std | 1 % | - | Low ESR Thin Film Chip Capacitor | 17 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() 0201ZK210FBSTR Kyocera AVX | 6 |
| - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | Details | - | Accu-P | - | 10 V | Reel | Accu-P Std | 1 % | - | Low ESR Thin Film Chip Capacitor | 21 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() 0201ZK180GBWTR Kyocera AVX | 20 |
| - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | N | - | Accu-P | 0.000006 oz | 10 V | Reel | Accu-P Std | 2 % | - | Low ESR Thin Film Chip Capacitor | 18 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() 06035J9R1ABTTR Kyocera AVX | 41 |
| - | 0603 (1608 metric) | - | - | 3000 | + 125 C | - 55 C | N | - | Accu-P | 0.000071 oz | 50 V | Reel | Accu-P Std | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 9.1 pF | SMD/SMT | Thin Film Capacitors | 0.63 mm | 1.6 mm | 0.81 mm | ||
![]() 06035J8R2ABTTR Kyocera AVX | 20 |
| - | 0603 (1608 metric) | - | - | 3000 | + 125 C | - 55 C | N | - | Accu-P | 0.000071 oz | 50 V | Reel | Accu-P Std | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 8.2 pF | SMD/SMT | Thin Film Capacitors | 0.63 mm | 1.6 mm | 0.81 mm | ||
![]() 06035J6R2ABTTR Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | 3000 | + 125 C | - 55 C | N | - | Accu-P | 0.000071 oz | 50 V | Reel | Accu-P Std | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 6.2 pF | SMD/SMT | Thin Film Capacitors | 0.63 mm | 1.6 mm | 0.81 mm | ||
![]() 0201ZK180GBSTR Kyocera AVX | In Stock | - | - | 0201 (0603 metric) | - | - | 5000 | + 125 C | - 55 C | Details | - | Accu-P | 0.000006 oz | 10 V | Reel | Accu-P Std | 2 % | - | Low ESR Thin Film Chip Capacitor | 18 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() 0201ZK4R7BBSTR\500 Kyocera AVX | 20 |
| - | 0201 (0603 metric) | - | - | 500 | + 125 C | - 55 C | Details | - | Accu-P | 0.000006 oz | 10 V | Cut Tape | Accu-P Std | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | 4.7 pF | SMD/SMT | Thin Film Capacitors | 0.225 mm | 0.6 mm | 0.325 mm |