- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Core Material | Approvals | Brand | Case Code - in | Case Code - mm | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Composition | Capacitance | Subcategory | Current Rating | Termination Style | Termination Type | Product Type | Shielded | RPM | Bearing Type | Overload Protection | Overall Length | Product | Connection Type | Features | Product Category | Product Length | Product Width | Phase | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J2R4QBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | CE, CSA, UL | KYOCERA AVX | - | - | - | 3000 | Cutler Hammer, Div of Eaton Co | PDG34G0600D2YJ | + 125 C | KYOCERA AVX | - 55 C | Panel | - | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.03pF | Low ESR Thin Film Chip Capacitor | - | 2.4 pF | Capacitors | 600 A | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06031J3R8ABSTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | Ferrite | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | Surface Mount | Tape & Reel (TR) | Active | - | - | - | - | - | 100 V | -55°C to +125°C | - | * | - | 0.2 | Low ESR Thin Film Chip Capacitor | - | 3.8 pF | Capacitors | - | SMD/SMT | RoHS | Silicon RF Capacitors / Thin Film | No | - | - | - | - | Thin Film Capacitors | - | - | - | - | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06031J0R6ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000071 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | - | 0.6 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 02015J0R9PBSTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 metric) | Aluminum | - | - | KYOCERA AVX | - | - | - | 5000 | Brady | 120695 | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000006 oz | 50 V | 50 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.02 pF | Safety Signs | - | 0.9 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0201 | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | ||
![]() 0402ZJ5R6BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | KYOCERA AVX | - | - | - | 5000 | Cooper B-Line | 78205107543 | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | 10 V | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | Low ESR Thin Film Chip Capacitor | - | 5.6 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 02013J1R0ABSTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | KYOCERA AVX | - | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000006 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | Low ESR Thin Film Chip Capacitor | - | 1 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | ||
![]() 08051K150FAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Interfan | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±1% | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 0402ZJ4R7CBWTR KYOCERA | In Stock | - | - | Foot Mount,Rigid | 0402 (1005 Metric) | - | - | CSA, UL | KYOCERA AVX | - | - | Totally Enclosed Fan Cooled | 5000 | Marathon Electric | 364TTFS8101 | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | 10 V | 10 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.25pF | General Purpose | Cast Iron | 4.7 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | 900 RPM | Ball | None | 31.5 | Thin Film Capacitors | - | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 3 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 0402ZJ120FBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | KYOCERA AVX | - | - | - | 5000 | Johnson Controls | VG7291CT+3008B | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | No -RoHS Version Available | - | Accu-P | 0.000023 oz | 10 V | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 1 % | Low ESR Thin Film Chip Capacitor | - | 12 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | Sweat | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 04023J5R4BBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | - | 500 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | - | Tape & Reel (TR) | Active | Non-Compliant | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 25 V | - | MouseReel | * | - | 0.1 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | - | 5.4 pF | Capacitors | - | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Thin Film Capacitors | - | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02013J1R0ABSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |