- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J1R4PBSTR AVX Corporation | 5000 |
| Datasheet | 16 Weeks | - | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1.4pF | - | 25V | TR | - | 550μm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | 1.4286% | 1.4286% | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 4.356 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 760 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O126805D00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.72 | Details | Yes | - | 16.5(Max) | - | - | 22.5 | - | 0.141096 oz | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 1000 V | 0.8 mm | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | - | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 3.1 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1200 | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | 1.6 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 15 mm | - | 0.8 mm | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | - | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 2500 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.1/63/5T16 | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | High Volume|High Capacitance Ratio | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.787 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 3000 | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 10 mm | - | 0.6 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | ||
![]() 04023J100FBSTR AVX Corporation | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 10pF | - | 25V | TR | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 1322 | - | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 7.197 | WIMA | 10 nF | 10000 pF | ± 10% | 0.01uF | EAR99 | - | 594 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5 mm | WIMA | FKP1T021005H00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | Not Required(mm) | - | AEC-Q200 | No | 1.64 | Details | Yes | 20.5(mm) | 20.5(Max) | - | PP | 22.5 | 10% | 0.246918 oz | - | 1.6 kVDC | Straight | - | Bulk | - | FKP 1 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 10000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | Not Required | 22.5mm | 1600 V | 0.8 mm | 1600VDC|650VAC | Straight | 10% | 10% | Film Capacitors | 650 V | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5mm | 10.5mm | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | 20.5mm | 20.5(Max) | - | RoHS Compliant | - | ||
![]() 02013J1R5ABSTR AVX Corporation | 290 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.5pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0402ZK150GBWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | - | - | 15pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J120GBTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 12pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J5R1BBTTR AVX Corporation | 28 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.1pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J2R2ABSTR AVX Corporation | 216 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04025J1R2ABSTR AVX Corporation | 48 |
| Datasheet | 16 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.2pF | - | 50V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | 4.1667% | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 02015J0R7PBSTR AVX Corporation | 1390 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.7pF | - | 50V | TR | - | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | ||
![]() C005YJ0R6PBSTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® C005 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.02pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Thin Film | - | - | 0.6pF | - | 16V | TR | - | - | - | - | - | 0402 | 1005 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 145μm | 0.007 0.17mm | 0.405mm | 0.215mm | - | - | - | ROHS3 Compliant | - | ||
![]() 04023J0R6QBWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 0.6pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.309 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | - | 1200 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1Y004705A00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP1-470/6000/5 | Active | 5(Max) | - | - | - | - | 1.68 | Details | Yes | - | 14(Max) | - | - | 22.5 | - | 0.070548 oz | - | 6 kVDC | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 470 pF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 6000 V | 0.8 mm | 6000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | - | 14(Max) | - | RoHS Compliant | - | ||
![]() C4ATHBW4680A3JJ KEMET Corporation | 17 |
| - | - | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | KEMET | - | - | - | 6.8uF | EAR99 | 0.0024 | 36 | - | 1.2 | - | 6 | - | KEMET | - | + 85 C | 85 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | 28 | - | Active | - | - | - | Non-Compliant | - | - | 37 | - | - | 37.5 | - | 2.567709 oz | - | 600 VDC | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | - | - | - | - | - | 6.8 µF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 37.5 mm | - | 1.2 mm | 600VDC|350VAC | Straight | - | - | Film Capacitors | - | - | 42 X 28 X 37 | General Film Capacitors | - | Film Capacitors | - | - | 42 | - | 37 mm | - | 42.5 mm | 28 mm | - | 37 | - | RoHS Compliant | - | ||
![]() 06035J3R9BAWTR AVX Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 2.9GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J0R8BBTTR AVX Corporation | 28 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.8pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead |