- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Shielding | Current Rating | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Product Type | Product | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J0R3ABSTR500 KYOCERA | In Stock | - | - | Through Hole | 0603 (1608 metric) | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | - | - | 50 V | Bulk | * | 15 % | - | Low ESR Thin Film Chip Capacitor | - | 200 °C | -55 °C | - | 0.3 pF | Capacitors | - | Unshielded | 2.8 A | SMD/SMT | 270 µH | 1 kHz | 140 mΩ | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | - | 21.8 mm | 11.4 mm | 1.6 mm | 450 µm | Contains Lead | ||
![]() 04025J6R0BBWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | Accu-P | 0.000023 oz | 50 V | Reel | * | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 1 mm | 0.55 mm | - | ||
![]() 02013K4R7ABSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 25 V | MouseReel | * | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 4.7 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.225 mm | 0.6 mm | 0.325 mm | - | ||
![]() 04023J2R0BBWTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Compliant | Accu-P | 0.000023 oz | 25 V | MouseReel | * | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 1 mm | 0.55 mm | - | ||
![]() 04023J1R3QBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | Accu-P | 0.000023 oz | 25 V | Reel | * | 0.03 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 1.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 1 mm | 0.55 mm | - | ||
![]() 0402ZJ4R7ABSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | 150 V | Reel | * | 0.5 % | 100 ppm/°C | Low ESR Thin Film Chip Capacitor | 20.5 kΩ | 155 °C | -55 °C | Thin Film | 4.7 pF | Capacitors | 250 mW | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 650 µm | 1 mm | 0.55 mm | - | ||
![]() 12101J3R3ABTTR KYOCERA | In Stock | - | - | - | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 150 V | Reel | * | 0.1 % | 25 ppm/°C | Low ESR Thin Film Chip Capacitor | 92 Ω | 155 °C | -55 °C | Thin Film | 3.3 pF | Capacitors | 250 mW | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 650 µm | 3.02 mm | 2.5 mm | - | ||
![]() 04025J0R6PBSTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | MouseReel | * | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 0.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 1 mm | 0.55 mm | - | ||
![]() 06035J8R2DBTTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | MouseReel | * | 0.5 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 8.2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 06035J220FBSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000071 oz | 50 V | MouseReel | * | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 22 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 04023J1R8ABWTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 150 V | MouseReel | * | 0.25 % | 100 ppm/°C | Low ESR Thin Film Chip Capacitor | 2.77 Ω | 155 °C | -55 °C | Thin Film | 1.8 pF | Capacitors | 250 mW | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 650 µm | 1 mm | 0.55 mm | - | ||
![]() 06033J4R7CBSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 25 V | Reel | * | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 4.7 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 04023J0R7QBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | 25 V | Reel | * | 0.1 % | 25 ppm/°C | Low ESR Thin Film Chip Capacitor | 13.7 Ω | 155 °C | -55 °C | Thin Film | 0.7 pF | Capacitors | 63 mW | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 350 µm | 1 mm | 0.55 mm | - | ||
![]() 06035J4R7BBTTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06033J2R7ABSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 25 V | Reel | * | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 2.7 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 06031J3R0BBSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 100 V | MouseReel | * | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 06035J110FBSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | MouseReel | * | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 11 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 1.6 mm | 0.81 mm | - | ||
![]() 06031J2R2ABSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 50 V | Reel | * | 0.1 % | 100 ppm/°C | Low ESR Thin Film Chip Capacitor | 33.6 Ω | 155 °C | -55 °C | Thin Film | 2.2 pF | Capacitors | 100 mW | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 550 µm | 1.6 mm | 0.81 mm | - | ||
![]() 04023J1R6QBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | 25 V | Reel | * | 0.03 pF | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 1.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | 1 mm | 0.55 mm | - | ||
![]() 0201ZJA25PBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |