- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Suppression Class | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J1R0ABSTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | 25 V | - | MouseReel | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 1 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 08051J0R8BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | 0.8 pF | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.029 (0.73mm) | - | - | ||
![]() 12105J4R7ABTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | 50 V | - | -55°C ~ 125°C | MouseReel | Accu-P® | 0.119 L x 0.098 W (3.02mm x 2.50mm) | ±0.05pF | Low ESR Thin Film Chip Capacitor | 4.7 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 08051K8R2DAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.5pF | - | 8.2 pF | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.029 (0.73mm) | - | - | ||
![]() 02013J1R5PBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02013J3R1BBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 25 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | 3.1 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 06035J2R4BBSTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | 2.4 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 08053K370JBTTR KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | - | 25 V | - | Reel | * | - | 5 % | Low ESR Thin Film Chip Capacitor | 37 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.93 mm | - | 2.01 mm | 1.27 mm | ||
![]() 06031J2R1QBSTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | 100 V | - | - | * | - | 0.03 pF | Low ESR Thin Film Chip Capacitor | 2.1 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 0201ZJ0R7PBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | 10 V | - | MouseReel | * | - | 0.02 pF | Low ESR Thin Film Chip Capacitor | 0.7 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 06035J3R9BBSTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | 3.9 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 02013J0R4PBWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.02pF | - | 0.4 pF | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.011 (0.28mm) | - | - | ||
![]() 0201ZK5R6BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 10 V | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | 5.6 pF | - | - | - | - | - | RF, High Q, Low Loss | - | - | 0.011 (0.28mm) | - | - | ||
![]() 02013J1R2ABSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06035J0R5ABTTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 0.5 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() B32924A4474M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32924B4225K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32522E6474K TDK | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32032A4103M TDK | 5 |
| - | - | - | - | 20% | - | - | - | - | - | - | - | - | Y2 | - | - | - | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | 15 mm | Film Capacitors | - | - | - | - | - | - | - | ||
![]() B32026B3824K TDK | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |