- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ100FBSTR AVX Corporation | 2101 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 10pF | - | 16V | TR | - | 550μm | - | - | - | 16V | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | 16V | - | - | - | - | - | - | 2.4GHz | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0201ZK5R6BBSTR AVX Corporation | 4616 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 5.6pF | - | 10V | TR, 7/13 INCH | - | 325μm | - | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | C0H | - | C0H | Yes | - | - | - | - | - | - | - | - | 168 mΩ | - | 3.6GHz | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J1R8ABSTR AVX Corporation | 5000 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.8pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2GHz | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04023J1R5PBSTR AVX Corporation | 1000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8532.25.00.45 | 1.5pF | - | 25V | TR | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 06035J2R7ABSTR AVX Corporation | 31 |
| - | 16 Weeks | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.7pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | 50V | - | - | - | - | 1.8519% | 1.8519% | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | No | - | ROHS3 Compliant | - | ||
![]() 04023J2R9QBSTR AVX Corporation | 60000 |
| - | 14 Weeks | - | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.9pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 1.0345% | - | - | - | - | 4.4GHz | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HTC0603-1E-R35-T35-L5 Susumu | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.024Lx0.012W 0.60mmx0.30mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.35pF | - | 25V | - | - | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 280μm | 0.012 0.31mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 04023JR65PBSTR AVX Corporation | 5540 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | Thin Film | - | - | 0.65pF | - | 25V | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 12105J1R8ABTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 50V | TR, 7/13 INCH | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 04023J1R9QBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.9pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J0R4QBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 0.4pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J4R1BBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J1R7ABWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.7pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | not_compliant | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J1R5QBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J5R6BBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 06035J9R1BBTTR AVX Corporation | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 9.1pF | - | 50V | TR | - | 810μm | - | not_compliant | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J1R4BBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.4pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J4R6BBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.6pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.311 | WIMA | 4.7 nF | 0.0047 uF | 0.0047uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP1J014704B00KSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-4700/630/10P15 | Active | 5(Max) | 5.68 | Details | Yes | 11(Max) | 15 | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | - | FKP 1 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | - | FILM CAPACITOR | PP | 15 mm | - | - | 630 V | 0.8 mm | 7120 | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | - | 400 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 800 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.483 | WIMA | 4.7 nF | 0.0047 uF | 0.0047uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1U014704B00JSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 100 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | MKP10-4700/2KV/5P15 | Active | 5(Max) | 1.71 | Compliant | Yes | 11(Max) | 15 | 0.035274 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 4.7 nF | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | - | 15 mm | FILM CAPACITOR | PP | 15 mm | - | - | 2000 V | 800 µm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | 700 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - |