- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4842 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 24.818 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 154 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | - | WIMA | FKP1U024707E00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Active | 17(Max) | Not Required(mm) | Active | - | - | 1.67 | Details | Yes | 29(mm) | 29(Max) | - | PP | 37.5 | 5% | 0.881849 oz | - | 700V | 2 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.669 W (41.50mm x 17.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | - | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 29 mm | 1.142 (29.00mm) | 41.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.6 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Non-Compliant | - | - | 9(Max) | X2 | - | 7.5 | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | Obsolete | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | - | - | - | - | - | - | 275VAC | - | - | - | - | - | 10 X 4 X 9 | - | - | - | 10(Max) | - | - | - | - | - | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.556 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 1700 | 8532.25.00.20 | - | 0.6 | 0.6(mm) | 6 | 7.5 mm | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | - | No | - | Details | - | 9(mm) | 9(Max) | - | PP | 7.5 | 10% | 0.035274 oz | - | - | 630 VDC | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 2200PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | Not Required | 7.5 mm | - | - | - | 0.6 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J3R3BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | not_compliant | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402YJ0R3ABWTR AVX Corporation | 2867 | - | - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | - | 16V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.016 0.40mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | - | - | ||
![]() 06035J3R3ABSTR AVX Corporation | 23 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 3.3pF | - | 50V | TR | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.024 0.60mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() MKP1847H61035JP5SC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 77 | - | - | - | - | 10uF | EAR99 | 0.0035 | - | - | - | 1 | - | 6 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 30(Max) | - | - | - | - | - | - | - | - | 45(Max) | - | - | 37.5 | - | - | - | - | - | Straight | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | PC Pin | - | - | - | PP | - | - | - | - | - | - | - | 700VDC|350VAC | - | - | - | - | - | 42 X 30 X 45 | - | - | - | 42(Max) | - | - | - | - | - | 45(Max) | - | RoHS Compliant | - | - | ||
![]() 02015J0R2PBSTR AVX Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 200FF | - | 50V | TR | - | - | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023K130FBSTR AVX Corporation | 14 | - | Datasheet | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 13pF | - | 3V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0H | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.919 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 950 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | 7.2(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 13(mm) | 13(Max) | - | PET | 5 | 5% | 0.035274 oz | - | - | 100 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1000000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 25 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 60.405 | WIMA | - | - | - | 10uF | EAR99 | - | 112 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | - | WIMA | MKP1F051007H00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | Active | 24(Max) | Not Required(mm) | Active | - | - | 5.46 | Details | Yes | 45.5(mm) | 45.5(Max) | - | PP | 37.5 | 5% | 2.116438 oz | - | 180V | 250 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.634 L x 0.945 W (41.50mm x 24.00mm) | 5% | e3 | Yes | - | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 10000000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | - | 250 V | 1 mm | - | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | - | 41.5 X 24 X 45.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 45.5 mm | 1.791 (45.50mm) | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J0R2ABSTR AVX Corporation | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 200FF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6002mm | 812.8μm | - | No | ROHS3 Compliant | - | - | ||
![]() 0201ZK120FBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 12pF | - | 10V | TR | - | 325μm | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | No | ROHS3 Compliant | - | - | ||
![]() TFSQ0402C0H1C1R1WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 1.1pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 06035J0R8ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.8pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK6R8BBWTR AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 6.8pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0402YK8R2CBWTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1, 0.025, 0.5 PICO FARAD | 8532.25.00.45 | 8.2pF | - | 16V | TR, 7/13 INCH | - | 550μm | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201YJ3R3BBWTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J3R0CBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 8.3333% | 8.3333% | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0201ZJ3R3BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 10V | TR, 7/13 INCH | - | 325μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 3.0303% | 3.0303% | - | - | - | - | - | - | - | - | 0.225mm | - | 600μm | 0.325mm | - | - | ROHS3 Compliant | - | - |