- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Brand | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Supply Voltage | Resistor Type | Termination Style | Interface | Program Memory Size | Data Bus Width | Product Type | Power Consumption | Resistance Tolerance | Product | Features | Orifice Diameter | Product Category | Contacts | Product Length | Product Width | Device Core | Height | Height Seated (Max) | Length | Width | Length (in) | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J0R2PBSTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.02 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 0.2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 06033J100FBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 1 % | - | - | Low ESR Thin Film Chip Capacitor | - | 10 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 06035J2R7QBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | AEC-Q200 | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.03 pF | - | 25 ppm/K | Low ESR Thin Film Chip Capacitor | 82 Ohm | 2.7 pF | Capacitors | 0.1 W | - | Sulfur Resistant | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | 0.1 | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1 mm | 0.5 mm | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 08055J1R4BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | - | Low ESR Thin Film Chip Capacitor | - | 1.4 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 04023J0R1BBSTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000023 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 0.1 pF | Capacitors | - | - | - | SMD/SMT | CAN/Ethernet/FlexRay | 3072 KB | 32 Bit | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1 mm | 1 x 0.55 x 0.4 | e200z4d | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 06031K120GBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 08051J3R0CBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | KYOCERA AVX | - | - | 3000 | Infineon | GATELEAD MP WH PK 1258X | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | - | - | Low ESR Thin Film Chip Capacitor | - | 3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 06031J3R9CAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Miscellaneous | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | - | - | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
![]() 06035J0R8PBTTR500 KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Sick | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | 50 V | 50 V | -55°C ~ 125°C | - | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.02pF | - | - | Low ESR Thin Film Chip Capacitor | - | 0.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | - | - | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() B32032B4563K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08055J180JBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | Brass | CE;UL;CSA;FM | KYOCERA AVX | - | - | 3000 | Asco | 8262H002 24/DC | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 50 V | 50 V | 180 Degrees F | Reel | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | - | - | Low ESR Thin Film Chip Capacitor | - | 18 pF | Capacitors | - | 24 VDC | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | 10.6 Watts | - | Thin Film Capacitors | RF, High Q, Low Loss | 0.12 Inches | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 06035J0R5CBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 0.5 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | ||
![]() 0402ZJ8R2BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | Alloy Steel | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000023 oz | 10 V | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 8.2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 1 mm | 1 x 0.55 x 0.4 | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | 1-3/4 | - | ||
![]() 08055K200JAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Alloy Steel | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±5% | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | - | 0.029 (0.73mm) | - | - | 1/2 | - | ||
![]() 04023J0R1BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000023 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 0.1 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | - | ||
![]() 08055J2R2BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Accu-P | 0.000194 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 2.2 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | 2.01 mm | 2.01 x 1.27 x 0.93 | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | ||
![]() 0201YJ3R0BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 metric) | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | N | Accu-P | 0.000006 oz | 16 V | 16 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | - | ||
![]() 04023J2R8BBSTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | Alloy Steel | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | Accu-P | 0.000023 oz | 25 V | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | 2.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | Silicon RF Capacitors / Thin Film | - | - | Thin Film Capacitors | RF, High Q, Low Loss | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | 40 | ||
![]() 08051J7R5BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | CE, CSA, UL | - | Silver Gold Flashed | Plastic | - | Square D | 8501RSD41M1V53 | - | KYOCERA AVX | - | Plug In | Tape & Reel (TR) | Obsolete | - | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | Spade | - | - | - | 7.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | SPDT | - | - | - | - | 0.029 (0.73mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |